Littelfuse, Inc. PTC Resettable Fuses - TR250-145U TR250-145U

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 798348-TR250-145U Series: PolySwitch Packaging: Bulk Type: Polymeric Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: Radial, Disc Lead Spacing: 0.197" (5.00mm) Voltage - Max: 250V (60V Int) Current - Max: 3A Time to Trip: 2s Part Status: Obsolete(EOL) Categories: Circuit Protection Dimension: 0.236" L x 0.150" W (6.00mm x 3.80mm) Current - Hold (Ih) (Maximum): 145mA Height - Seated (Maximum): 0.394" (10.00mm) Resistance - Initial (Ri) (Minimum): 3.5 Ohm Resistance - Post Trip (R1) (Maximum): 12 Ohm Alternative Parts (Cross-Reference): TRF250-145U; Introduction Date: November 09, 2015 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 798348-TR250-145U Series: PolySwitch Packaging: Bulk Type: Polymeric Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: Radial, Disc Lead Spacing: 0.197" (5.00mm) Voltage - Max: 250V (60V Int) Current - Max: 3A Time to Trip: 2s Part Status: Obsolete(EOL) Categories: Circuit Protection Dimension: 0.236" L x 0.150" W (6.00mm x 3.80mm) Current - Hold (Ih) (Maximum): 145mA Height - Seated (Maximum): 0.394" (10.00mm) Resistance - Initial (Ri) (Minimum): 3.5 Ohm Resistance - Post Trip (R1) (Maximum): 12 Ohm Alternative Parts (Cross-Reference): TRF250-145U; Introduction Date: November 09, 2015 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - TR250-145U - 798348-TR250-145U - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - TR250-145U
798348-TR250-145U
PTC Resettable Fuses - TR250-145U 798348-TR250-145U
Manufacturer: Littelfuse Inc. Win Source Part Number: 798348-TR250-145U Series: PolySwitch Packaging: Bulk Type: Polymeric Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: Radial, Disc Lead Spacing: 0.197" (5.00mm) Voltage - Max: 250V (60V Int) Current - Max: 3A Time to Trip: 2s Part Status: Obsolete(EOL) Categories: Circuit Protection Dimension: 0.236" L x 0.150" W (6.00mm x 3.80mm) Current - Hold (Ih) (Maximum): 145mA Height - Seated (Maximum): 0.394" (10.00mm) Resistance - Initial (Ri) (Minimum): 3.5 Ohm Resistance - Post Trip (R1) (Maximum): 12 Ohm Alternative Parts (Cross-Reference): TRF250-145U; Introduction Date: November 09, 2015 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 798348-TR250-145U
Series: PolySwitch
Packaging: Bulk
Type: Polymeric
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: Radial, Disc
Lead Spacing: 0.197" (5.00mm)
Voltage - Max: 250V (60V Int)
Current - Max: 3A
Time to Trip: 2s
Part Status: Obsolete(EOL)
Categories: Circuit Protection
Dimension: 0.236" L x 0.150" W (6.00mm x 3.80mm)
Current - Hold (Ih) (Maximum): 145mA
Height - Seated (Maximum): 0.394" (10.00mm)
Resistance - Initial (Ri) (Minimum): 3.5 Ohm
Resistance - Post Trip (R1) (Maximum): 12 Ohm
Alternative Parts (Cross-Reference): TRF250-145U;
Introduction Date: November 09, 2015
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
0.145A 0.29A 60V Circuit Protection Fuse
150-TR250-145U
0.145A 0.29A 60V Circuit Protection Fuse 150-TR250-145U
PTC Resettable Fuse 0.145A(hold) 0.29A(trip) 60V 3A 1W 2s 3.5Ohm Radial 6 X 3.8 X 6mm Bulk/T/R Product overview: TR250-145U from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.145A, 0.29A, 60V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.145A, 0.29A, 60V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-TR250-145U can be used for catalog matching and distributor lookup.

PTC Resettable Fuse 0.145A(hold) 0.29A(trip) 60V 3A 1W 2s 3.5Ohm Radial 6 X 3.8 X 6mm Bulk/T/R Product overview: TR250-145U from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.145A, 0.29A, 60V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.145A, 0.29A, 60V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-TR250-145U can be used for catalog matching and distributor lookup.

Supplier's Site
Circuit Protection - PTC Resettable Fuses - TR250-145U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
TR250-145U
Circuit Protection - PTC Resettable Fuses TR250-145U
PTC RESET FUSE 250V 145MA RADIAL

PTC RESET FUSE 250V 145MA RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 798348-TR250-145U 150-TR250-145U TR250-145U
Product Name PTC Resettable Fuses - TR250-145U 0.145A 0.29A 60V Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

EV/HEV Protection Fuses - EV/HEV Protection Fuses - MEG -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 70 volts
Rated Current 500 amps
View Details
Fuses - TF10BN0.63TTB - 966539-TF10BN0.63TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.6300 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers