Littelfuse, Inc. PTC Resettable Fuses - TR250-145 TR250-145

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1273872-TR250-145 Packaging: Bulk Type: Polymeric Mounting Style: Through Hole Approvals: CSA, TUV, UL Lead Spacing: 0.197" Voltage - Max: 250V (60V Int) Current - Max: 3A Time to Trip: 2.5s Categories: Circuit Protection Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.macom.com Manufacturer Package: Radial, Disc Current - Hold (Ih) (Maximum): 145mA Height - Seated (Maximum): 0.433" (11.00mm) Resistance - Initial (Ri) (Minimum): 3 Ohms Resistance - Post Trip (R1) (Maximum): 14 Ohms Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: Not Applicable Parts Dimension: 0.256" L x 0.181" W (6.50mm x 4.60mm)
Request a Quote
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1273872-TR250-145 Packaging: Bulk Type: Polymeric Mounting Style: Through Hole Approvals: CSA, TUV, UL Lead Spacing: 0.197" Voltage - Max: 250V (60V Int) Current - Max: 3A Time to Trip: 2.5s Categories: Circuit Protection Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.macom.com Manufacturer Package: Radial, Disc Current - Hold (Ih) (Maximum): 145mA Height - Seated (Maximum): 0.433" (11.00mm) Resistance - Initial (Ri) (Minimum): 3 Ohms Resistance - Post Trip (R1) (Maximum): 14 Ohms Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: Not Applicable Parts Dimension: 0.256" L x 0.181" W (6.50mm x 4.60mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - TR250-145 - 1273872-TR250-145 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - TR250-145
1273872-TR250-145
PTC Resettable Fuses - TR250-145 1273872-TR250-145
Manufacturer: Littelfuse Inc. Win Source Part Number: 1273872-TR250-145 Packaging: Bulk Type: Polymeric Mounting Style: Through Hole Approvals: CSA, TUV, UL Lead Spacing: 0.197" Voltage - Max: 250V (60V Int) Current - Max: 3A Time to Trip: 2.5s Categories: Circuit Protection Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.macom.com Manufacturer Package: Radial, Disc Current - Hold (Ih) (Maximum): 145mA Height - Seated (Maximum): 0.433" (11.00mm) Resistance - Initial (Ri) (Minimum): 3 Ohms Resistance - Post Trip (R1) (Maximum): 14 Ohms Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: Not Applicable Parts Dimension: 0.256" L x 0.181" W (6.50mm x 4.60mm)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1273872-TR250-145
Packaging: Bulk
Type: Polymeric
Mounting Style: Through Hole
Approvals: CSA, TUV, UL
Lead Spacing: 0.197"
Voltage - Max: 250V (60V Int)
Current - Max: 3A
Time to Trip: 2.5s
Categories: Circuit Protection
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.macom.com
Manufacturer Package: Radial, Disc
Current - Hold (Ih) (Maximum): 145mA
Height - Seated (Maximum): 0.433" (11.00mm)
Resistance - Initial (Ri) (Minimum): 3 Ohms
Resistance - Post Trip (R1) (Maximum): 14 Ohms
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: Not Applicable
Parts Dimension: 0.256" L x 0.181" W (6.50mm x 4.60mm)

Buy Now
Singapore, Singapore
0.145A 0.29A 1W Circuit Protection Fuse
150-TR250-145
0.145A 0.29A 1W Circuit Protection Fuse 150-TR250-145
PTC Resettable Fuse 0.145A(hold) 0.29A(trip) 60VDC 1W 2.5s 3Ohm Radial 6.5 X 4.6 X 7mm Bulk Product overview: TR250-145 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.145A, 0.29A, 1W. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.145A, 0.29A, 1W, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-TR250-145 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse 0.145A(hold) 0.29A(trip) 60VDC 1W 2.5s 3Ohm Radial 6.5 X 4.6 X 7mm Bulk Product overview: TR250-145 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.145A, 0.29A, 1W. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.145A, 0.29A, 1W, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-TR250-145 can be used for catalog matching and distributor lookup.

Supplier's Site
Circuit Protection - PTC Resettable Fuses - TR250-145 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
TR250-145
Circuit Protection - PTC Resettable Fuses TR250-145
PTC RESET FUSE 250V 145MA RADIAL

PTC RESET FUSE 250V 145MA RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 1273872-TR250-145 150-TR250-145 TR250-145
Product Name PTC Resettable Fuses - TR250-145 0.145A 0.29A 1W Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Cartridge Fuses - VF218/VF218-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 250 volts
Rated Current 16 amps
View Details
Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.8000 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 20 amps
View Details