C&K Components Navigation Switches, Joystick - TPA413GLFG TPA413GLFG

Description
Manufacturer: C&K Components Win Source Part Number: 937213-TPA413GLFG Series: TPA Operating Temperature Range: -40°C ~ 110°C Features: Navigation Switch, 2 - Axis Digital (Mechanical Switch) Output Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8537.10.9170 Other Part Number: *TPA413G, Y43A41310FP, 401-1129-1, 401-1129-2, TPA413G, *TPA413GLFG, TPA413G LFG
Request a Quote Datasheet
Description
Manufacturer: C&K Components Win Source Part Number: 937213-TPA413GLFG Series: TPA Operating Temperature Range: -40°C ~ 110°C Features: Navigation Switch, 2 - Axis Digital (Mechanical Switch) Output Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8537.10.9170 Other Part Number: *TPA413G, Y43A41310FP, 401-1129-1, 401-1129-2, TPA413G, *TPA413GLFG, TPA413G LFG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Navigation Switches, Joystick - TPA413GLFG - 937213-TPA413GLFG - Win Source Electronics
Laguna Hills, CA, United States
Navigation Switches, Joystick - TPA413GLFG
937213-TPA413GLFG
Navigation Switches, Joystick - TPA413GLFG 937213-TPA413GLFG
Manufacturer: C&K Components Win Source Part Number: 937213-TPA413GLFG Series: TPA Operating Temperature Range: -40°C ~ 110°C Features: Navigation Switch, 2 - Axis Digital (Mechanical Switch) Output Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8537.10.9170 Other Part Number: *TPA413G, Y43A41310FP, 401-1129-1, 401-1129-2, TPA413G, *TPA413GLFG, TPA413G LFG

Manufacturer: C&K Components
Win Source Part Number: 937213-TPA413GLFG
Series: TPA
Operating Temperature Range: -40°C ~ 110°C
Features: Navigation Switch, 2 - Axis Digital (Mechanical Switch) Output
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8537.10.9170
Other Part Number: *TPA413G, Y43A41310FP, 401-1129-1, 401-1129-2, TPA413G, *TPA413GLFG, TPA413G LFG

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 937213-TPA413GLFG
Product Name Navigation Switches, Joystick - TPA413GLFG
Operating Temperature -40 to 110 C (-40 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

CMOS Low Voltage, Low Charge Injection Quad SPST NC Analog Switches - ALD4201PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers
Analog Switch and Multiplexer IC - 743-74HC154PW - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 2 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers