Pushbutton Switch SPDT Standard Through Hole
Win Source Part Number: 1376058-TP12SH9V3BE
Category: Switches - Pushbutton Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 38 pct.
Type: Standard
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: TP
Package: Bulk
Product Status: Active
Features: Sealed
Base Product Number: TP12S
Mounting Type: Through Hole
HTSUS: 8536.50.9031
REACH Status: REACH Affected
ECCN: EAR99
Current Rating (Amps): 0.4VA (AC/DC)
Circuit: SPDT
Switch Function: On-Mom
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Actuator Type: Round, Plunger
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Termination Style: PC Pin
Electrical Life: 30,000 Cycles
SWITCH PUSH SPDT 0.4VA 20V
Pushbutton Switches Pushbutton SPDT On-(On)
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CKN1739-ND | 1376058-TP12SH9V3BE | TP12SH9V3BE | 35AH7915 | TP12SH9V3BE |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton C&k Components | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Straight PC Pins | Solder Pin |