C&K Components Pushbutton Switches TP11SHCBE

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TP11SHCBE is a subminiature pushbutton switch designed for applications in telecommunications, networking, and instrumentation. It features a single pole, single throw (SPST) configuration with a momentary action. The switch is rated for a maximum contact rating of 0.4 VA at 20 V AC or DC, and 1 amp at 120 V AC or 28 V DC. It has an electrical life of 60,000 make-and-break cycles at full load, ensuring durability in demanding environments. The operating temperature range for the TP11SHCBE is from -30°C to 85°C, making it suitable for various environmental conditions. The switch has a low contact resistance of below 20 mΩ and a high insulation resistance of 10^9 Ω minimum. It is designed with a dielectric strength of 1000 Vrms minimum at sea level, providing reliable performance. The materials used in the construction include glass-filled nylon for the case, thermoplastic polyester for the plunger, and brass for the bushing, ensuring robustness and flame retardancy. The switch is also sealed with epoxy, making it compatible with bottom wash cleaning processes. It is available in bulk packaging and is RoHS compliant, which is important for environmentally conscious designs. Overall, the TP11SHCBE is a reliable choice for engineers looking for a compact and durable pushbutton switch for their projects.

Datasheet Summary
Powered by GS/AI

The TP11SHCBE is a subminiature pushbutton switch designed for applications in telecommunications, networking, and instrumentation. It features a single pole, single throw (SPST) configuration with a momentary action. The switch is rated for a maximum contact rating of 0.4 VA at 20 V AC or DC, and 1 amp at 120 V AC or 28 V DC. It has an electrical life of 60,000 make-and-break cycles at full load, ensuring durability in demanding environments. The operating temperature range for the TP11SHCBE is from -30°C to 85°C, making it suitable for various environmental conditions. The switch has a low contact resistance of below 20 mΩ and a high insulation resistance of 10^9 Ω minimum. It is designed with a dielectric strength of 1000 Vrms minimum at sea level, providing reliable performance. The materials used in the construction include glass-filled nylon for the case, thermoplastic polyester for the plunger, and brass for the bushing, ensuring robustness and flame retardancy. The switch is also sealed with epoxy, making it compatible with bottom wash cleaning processes. It is available in bulk packaging and is RoHS compliant, which is important for environmentally conscious designs. Overall, the TP11SHCBE is a reliable choice for engineers looking for a compact and durable pushbutton switch for their projects.

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN1728-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN1728-ND
Pushbutton Switches CKN1728-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Buy Now Datasheet
Laguna Hills, CA, United States
Pushbutton Switches - TP11SHCBE
937196-TP11SHCBE
Pushbutton Switches - TP11SHCBE 937196-TP11SHCBE
Manufacturer: C&K Components Win Source Part Number: 937196-TP11SHCBE Series: TP Operating Temperature Range: -30°C ~ 85°C Features: Pushbutton Switch SPST-NO Standard Panel Mount, Rear Package: Bulk Mounting: Panel Mount, Rear Family Name: TP11S Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Affected HTSUS: 8536.50.9031 Other Part Number: *TP11SHCBE, CKN1728, TP11SHCBE-ND

Manufacturer: C&K Components
Win Source Part Number: 937196-TP11SHCBE
Series: TP
Operating Temperature Range: -30°C ~ 85°C
Features: Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Package: Bulk
Mounting: Panel Mount, Rear
Family Name: TP11S
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Affected
HTSUS: 8536.50.9031
Other Part Number: *TP11SHCBE, CKN1728, TP11SHCBE-ND

Buy Now Datasheet
Switches - Pushbutton Switches - TP11SHCBE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
TP11SHCBE
Switches - Pushbutton Switches TP11SHCBE
SWITCH PUSH SPST-NO 0.4VA 20V

SWITCH PUSH SPST-NO 0.4VA 20V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
TP11SHCBE
Pushbutton Switches TP11SHCBE
Pushbutton Switches PUSHBUTTON SWITCH SPSTOFF-(ON)

Pushbutton Switches PUSHBUTTON SWITCH SPSTOFF-(ON)

Buy Now Datasheet
Pb Switch, Spst, 0.4Va, 20V, Tht; Product Range C&k Components - 35AH7845 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 0.4Va, 20V, Tht; Product Range C&k Components
35AH7845
Pb Switch, Spst, 0.4Va, 20V, Tht; Product Range C&k Components 35AH7845
PB SWITCH, SPST, 0.4VA, 20V, THT; Product Range:TP Series; Panel Cutout Diameter:-; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Plunger; Actuator / Cap Colour:Black; Contact Current AC Max:- RoHS Compliant: Yes

PB SWITCH, SPST, 0.4VA, 20V, THT; Product Range:TP Series; Panel Cutout Diameter:-; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Plunger; Actuator / Cap Colour:Black; Contact Current AC Max:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN1728-ND 937196-TP11SHCBE TP11SHCBE TP11SHCBE 35AH7845
Product Name Pushbutton Switches Pushbutton Switches - TP11SHCBE Switches - Pushbutton Switches Pushbutton Switches Pb Switch, Spst, 0.4Va, 20V, Tht; Product Range C&k Components
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Off-(On)
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Straight PC Pins Solder Pin
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1758245 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
View Details
Specs
Max AC Voltage Rating 12 volts
Max DC Voltage Rating 12 volts
View Details
Micro switches - M 6610/6620 - M2R 6610-11-K-Z 1,0M -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E6 Number of electrical operations
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
Vandal Resistant, Sealed, Momentary Action - P8-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details