Pushbutton Switch SPST-NO Standard Through Hole, Right Angle
Manufacturer: C&K Components
Win Source Part Number: 937195-TP11SH9AQE
Series: TP
Operating Temperature Range: -30°C ~ 85°C
Features: Pushbutton Switch SPST-NO Standard Through Hole, Right Angle
Package: Tray
Mounting: Through Hole, Right Angle
Family Name: TP11S
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Affected
HTSUS: 8536.50.9031
Other Part Number: -TP11SH9AQE, 2266-TP11SH9AQE
Pushbutton Switches Pushbutton
SWITCH PUSH SPST-NO 1A 120V
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | TP11SH9AQE-ND | 937195-TP11SH9AQE | TP11SH9AQE | TP11SH9AQE |
| Product Name | Pushbutton Switches | Pushbutton Switches - TP11SH9AQE | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Straight PC Pins | Solder Pin |