C&K Components Push Button, Spst, 20V, Through Hole; Switch Operation C&k Components TP11SH9ABE

Description
PUSH BUTTON, SPST, 20V, THROUGH HOLE; Switch Operation:Off-(On); Contact Configuration:SPST; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:-; Switch Terminals:Through Hole; Product Range:TP Series RoHS Compliant: Yes
Datasheet
Description
PUSH BUTTON, SPST, 20V, THROUGH HOLE; Switch Operation:Off-(On); Contact Configuration:SPST; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:-; Switch Terminals:Through Hole; Product Range:TP Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button, Spst, 20V, Through Hole; Switch Operation C&k Components - 40M2098 - Newark, An Avnet Company
Chicago, IL, United States
Push Button, Spst, 20V, Through Hole; Switch Operation C&k Components
40M2098
Push Button, Spst, 20V, Through Hole; Switch Operation C&k Components 40M2098
PUSH BUTTON, SPST, 20V, THROUGH HOLE; Switch Operation:Off-(On); Contact Configuration:SPST; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:-; Switch Terminals:Through Hole; Product Range:TP Series RoHS Compliant: Yes

PUSH BUTTON, SPST, 20V, THROUGH HOLE; Switch Operation:Off-(On); Contact Configuration:SPST; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:-; Switch Terminals:Through Hole; Product Range:TP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 40M2098
Product Name Push Button, Spst, 20V, Through Hole; Switch Operation C&k Components
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.O 69.2011 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Signal Relays - RY - FCL Components America
FCL Components America
Specs
Mounting TH
View Details