C&K Components Pushbutton Switches TP11SH8CQE

Description
Pushbutton Switch SPST-NO Standard Through Hole
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN1723-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN1723-ND
Pushbutton Switches CKN1723-ND
Pushbutton Switch SPST-NO Standard Through Hole

Pushbutton Switch SPST-NO Standard Through Hole

Buy Now Datasheet
Switches - Pushbutton Switches - 1376077-TP11SH8CQE - Win Source Electronics
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1376077-TP11SH8CQE
Switches - Pushbutton Switches 1376077-TP11SH8CQE
Win Source Part Number: 1376077-TP11SH8CQE Category: Switches - Pushbutton Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 38 pct. Type: Standard MSL Level: 1 (Unlimited) Mfr: C&K Series: TP Package: Bulk Product Status: Active Features: Sealed Base Product Number: TP11S Mounting Type: Through Hole HTSUS: 8536.50.9031 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 1A (AC/DC) Circuit: SPST-NO Switch Function: Off-Mom Voltage Rating - AC: 120 V Voltage Rating - DC: 28 V Actuator Type: Round, Plunger Color - Actuator/Cap: Black Actuator Marking: No Marking Termination Style: PC Pin Electrical Life: 60,000 Cycles

Win Source Part Number: 1376077-TP11SH8CQE
Category: Switches - Pushbutton Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 38 pct.
Type: Standard
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: TP
Package: Bulk
Product Status: Active
Features: Sealed
Base Product Number: TP11S
Mounting Type: Through Hole
HTSUS: 8536.50.9031
REACH Status: REACH Affected
ECCN: EAR99
Current Rating (Amps): 1A (AC/DC)
Circuit: SPST-NO
Switch Function: Off-Mom
Voltage Rating - AC: 120 V
Voltage Rating - DC: 28 V
Actuator Type: Round, Plunger
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Termination Style: PC Pin
Electrical Life: 60,000 Cycles

Buy Now Datasheet
Pb Sw, Spst, 1A, 120Vac, Tht, Black; Product Range C&k Components - 35AH7860 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Spst, 1A, 120Vac, Tht, Black; Product Range C&k Components
35AH7860
Pb Sw, Spst, 1A, 120Vac, Tht, Black; Product Range C&k Components 35AH7860
PB SW, SPST, 1A, 120VAC, THT, BLACK; Product Range:TP Series; Panel Cutout Diameter:-; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Plunger; Actuator / Cap Colour:Black; Contact Current AC Max:1A RoHS Compliant: Yes

PB SW, SPST, 1A, 120VAC, THT, BLACK; Product Range:TP Series; Panel Cutout Diameter:-; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Plunger; Actuator / Cap Colour:Black; Contact Current AC Max:1A RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
TP11SH8CQE
Pushbutton Switches TP11SH8CQE
Pushbutton Switches OFF(MOM) SPST PC MNT

Pushbutton Switches OFF(MOM) SPST PC MNT

Buy Now Datasheet
Switches - Pushbutton Switches - TP11SH8CQE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
TP11SH8CQE
Switches - Pushbutton Switches TP11SH8CQE
SWITCH PUSH SPST-NO 1A 120V

SWITCH PUSH SPST-NO 1A 120V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN1723-ND 1376077-TP11SH8CQE 35AH7860 TP11SH8CQE TP11SH8CQE
Product Name Pushbutton Switches Switches - Pushbutton Switches Pb Sw, Spst, 1A, 120Vac, Tht, Black; Product Range C&k Components Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Off-(On) Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Straight PC Pins Solder Pin
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 923167 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Hardware - AT3069JDG14 - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
PS Series Push Button Stations - PSEVSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details
Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details