The TMOV20RP420E is a 20mm diameter radial lead varistor with integrated thermal protection, designed for surge protection in AC power applications. It has a maximum AC operating voltage of 420 V, a clamping voltage of 612 V at 1 A, and can withstand a peak surge current of 10,000 A for an 8/20 µs waveform. The device supports single-pulse energy absorption up to 320 J and operates reliably across a temperature range of -55°C to +85°C. It is RoHS compliant, wave solderable, and meets UL1449 standards for surge protection device compliance. The TMOV® series features a two-lead configuration without an indicator lead.
Varistor, 320J, Through Hole Mount, ROHS COMPLIANT Product overview: TMOV20RP420E from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, Circuit Protection Fuse, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-TMOV20RP420E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 48-TMOV20RP420E |
| Product Name | Through-Hole Circuit Protection Fuse |
| Approvals / Standards | RoHS |