C&K Components Tactile Switches TLSMDT3C020GLFS

Description
Tactile Switch SPDT Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPDT Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 108-TLSMDT3C020GLFSCT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switch SPDT Top Actuated Surface Mount

Tactile Switch SPDT Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 108-TLSMDT3C020GLFSTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switch SPDT Top Actuated Surface Mount

Tactile Switch SPDT Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 108-TLSMDT3C020GLFSDKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switch SPDT Top Actuated Surface Mount

Tactile Switch SPDT Top Actuated Surface Mount

Buy Now Datasheet
Tactile Sw, Spdt, 0.05A, 16Vdc, Smd; Product Range C&k Components - 52AJ2405 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Sw, Spdt, 0.05A, 16Vdc, Smd; Product Range C&k Components
52AJ2405
Tactile Sw, Spdt, 0.05A, 16Vdc, Smd; Product Range C&k Components 52AJ2405
TACTILE SW, SPDT, 0.05A, 16VDC, SMD; Product Range:TLSM Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:2000gf; Contact Rating:50mA at 16VDC; IP Rating:IP54 RoHS Compliant: Yes

TACTILE SW, SPDT, 0.05A, 16VDC, SMD; Product Range:TLSM Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:2000gf; Contact Rating:50mA at 16VDC; IP Rating:IP54 RoHS Compliant: Yes

Supplier's Site Datasheet
Tactile Sw, Spdt, 0.05A, 16Vdc, Smd; Product Range C&k Components - 51AJ9316 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Sw, Spdt, 0.05A, 16Vdc, Smd; Product Range C&k Components
51AJ9316
Tactile Sw, Spdt, 0.05A, 16Vdc, Smd; Product Range C&k Components 51AJ9316
TACTILE SW, SPDT, 0.05A, 16VDC, SMD; Product Range:TLSM Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:2000gf; Contact Rating:50mA at 16VDC; IP Rating:IP54 RoHS Compliant: Yes

TACTILE SW, SPDT, 0.05A, 16VDC, SMD; Product Range:TLSM Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:2000gf; Contact Rating:50mA at 16VDC; IP Rating:IP54 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 108-TLSMDT3C020GLFSCT-ND 108-TLSMDT3C020GLFSTR-ND 52AJ2405
Product Name Tactile Switches Tactile Switches Tactile Sw, Spdt, 0.05A, 16Vdc, Smd; Product Range C&k Components
Actuator Specifications Standard Standard
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Switch Dimensions 6.10mm x 6.00mm 6.10mm x 6.00mm
Terminal Type Solder Terminals; Surface Mount Technology Solder Terminals; Surface Mount Technology Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

30mm Non- Illuminated Mushroom with Key Push Buttons - AMKB4 - Altech Corp.
Specs
Switch Type Keyswitch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
2 suppliers
Tactile Switches - 2-2213819-8 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
2 suppliers
Low Profile Process Sealed Tactile - JB15HKP-1G - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details