Aratas America LLC D2F Ultra Subminiature Basic Switch D2F-FL-A1

Description
Ultra Subminiature Basic Switch with plenty of terminal variations Incorporating a snapping mechanism made with two highly precise split springs that ensures long durability. Using insertion molded terminals that prevents flux penetration. In addition to self-clinching PCB, left-angled, right-angled terminals, 2 types of soldering terminals are available. Lineup of 5A type for high load applications.
Request a Quote Datasheet
Description
Ultra Subminiature Basic Switch with plenty of terminal variations Incorporating a snapping mechanism made with two highly precise split springs that ensures long durability. Using insertion molded terminals that prevents flux penetration. In addition to self-clinching PCB, left-angled, right-angled terminals, 2 types of soldering terminals are available. Lineup of 5A type for high load applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D2F Ultra Subminiature Basic Switch - D2F-FL-A1 - Aratas America LLC
Hoffman Estates, IL, United States
D2F Ultra Subminiature Basic Switch
D2F-FL-A1
D2F Ultra Subminiature Basic Switch D2F-FL-A1
Ultra Subminiature Basic Switch with plenty of terminal variations Incorporating a snapping mechanism made with two highly precise split springs that ensures long durability. Using insertion molded terminals that prevents flux penetration. In addition to self-clinching PCB, left-angled, right-angled terminals, 2 types of soldering terminals are available. Lineup of 5A type for high load applications.

Ultra Subminiature Basic
Switch with plenty of
terminal variations

  • Incorporating a snapping mechanism made with two highly precise split springs that ensures long durability.
  • Using insertion molded terminals that prevents flux penetration.
  • In addition to self-clinching PCB, left-angled, right-angled terminals, 2 types of soldering terminals are available.
  • Lineup of 5A type for high load applications.
Supplier's Site Datasheet
Snap Action, Limit Switches - SW1146-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
SW1146-ND
Snap Action, Limit Switches SW1146-ND
SWITCH SNAP ACTION SPDT 1A 125V

SWITCH SNAP ACTION SPDT 1A 125V

Buy Now Datasheet
SWITCH,SNAP ACTION,SUBMINIATURE,HINGE LEVER,GENERAL PURP,LOW FORCE,LEFT ANGLE TE - 70175477 - Allied Electronics, Inc.
Fort Worth, TX, USA
SWITCH,SNAP ACTION,SUBMINIATURE,HINGE LEVER,GENERAL PURP,LOW FORCE,LEFT ANGLE TE
70175477
SWITCH,SNAP ACTION,SUBMINIATURE,HINGE LEVER,GENERAL PURP,LOW FORCE,LEFT ANGLE TE 70175477
Permits direct soldering to PC board. Quick reverse-action mechanism with two-leaf springs assures long life. Construction resistant to flux wicking. PCB termination. Standard: (resistive); 3 A @ 125 VAC, 2 A @ 30 VDC with 5.3 ozs. operating force model; 1 A @ 125 VAC, 0.5 A @ 30 VDC with 2.7 ozs. operating force. Micro Load: (resistive); 0.1 A @ 30 VDC. Body Size: 6.5 mm × 12.8 mm × 5.8 mm (0.20" × 0.50" × 0.23"). Super Compact, Ideal for PCB Mounting Models Switch 3 A Loads (General Purpose), 1 A Loads (Low Force General Purpose) Long Life Span Assured By High-Precision, Dual Spring Reverse-Action Mechanism Ideal for a Wide Variety of Applications from Household Appliances to Communications and Audio Equipment

Permits direct soldering to PC board. Quick reverse-action mechanism with two-leaf springs assures long life. Construction resistant to flux wicking. PCB termination. Standard: (resistive); 3 A @ 125 VAC, 2 A @ 30 VDC with 5.3 ozs. operating force model; 1 A @ 125 VAC, 0.5 A @ 30 VDC with 2.7 ozs. operating force. Micro Load: (resistive); 0.1 A @ 30 VDC. Body Size: 6.5 mm × 12.8 mm × 5.8 mm (0.20" × 0.50" × 0.23").

  • Super Compact, Ideal for PCB Mounting
  • Models Switch 3 A Loads (General Purpose), 1 A Loads (Low Force General Purpose)
  • Long Life Span Assured By High-Precision, Dual Spring Reverse-Action Mechanism
  • Ideal for a Wide Variety of Applications from Household Appliances to Communications and Audio Equipment
Supplier's Site
Sheung Wan, Hong Kong
Basic / Snap Action Switches
D2F-FL-A1
Basic / Snap Action Switches D2F-FL-A1
Basic / Snap Action Switches LEVER SWITCH GP LA

Basic / Snap Action Switches LEVER SWITCH GP LA

Buy Now Datasheet

Technical Specifications

  Aratas America LLC DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number D2F-FL-A1 SW1146-ND 70175477 D2F-FL-A1
Product Name D2F Ultra Subminiature Basic Switch Snap Action, Limit Switches SWITCH,SNAP ACTION,SUBMINIATURE,HINGE LEVER,GENERAL PURP,LOW FORCE,LEFT ANGLE TE Basic / Snap Action Switches
Actuator Style Lever Style Lever Style Lever Style Lever
Common Size Subminiature; Standard Ultra Subminiature
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 3 to 2 amps 0.5000 to 1 amps 0.5000 to 1 amps 1 amps
AC Voltage Rating 125 volts 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

D2F Ultra Subminiature Basic Switch - D2F-FL-D3 - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
3 suppliers
D2F Ultra Subminiature Basic Switch - D2F-FL30-D3 - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP40
View Details
3 suppliers
Micro Switches - 2326088 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Straight Lever
Common Size Subminiature
Features Dustproof; Weather Resistant or Waterproof
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BL053H - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details