The TDUS Series combines digital timing circuitry with universal voltage operation. Voltages of 24 to 240VAC and 12 to 24VDC are available in three ranges. The TDUS Series offers DIP switch selectable time delays ranging from 0.1 seconds to 102.3 minutes in three ranges. Its 1A rated output, ability to operate on multiple voltages, and wide range of switch selectable time delays make the TDUS Series an excellent choice for process control systems and OEM equipment. Operation (Single Shot)Input voltage must be applied before and during timing. Upon momentary or maintained closure of the initiate switch (leading edge triggered), the output energizes for a measured interval of time. At the end of the delay, the output de-energizes. Opening or reclosing the initiate switch during timing has no affect on the time delay. The output will energize if the initiate switch is closed when input voltage is applied.Reset: Reset occurs when the time delay is complete and the initiate switch is opened. Loss of input voltage resets the time delay and output.
One Shot Time Delay Relay SPST-NO (1 Form A) 1 Sec ~ 1023 Sec Delay Chassis Mount
One Shot Time Delay Relay SPST-NO (1 Form A) 1 Sec ~ 1023 Sec Delay Chassis Mount
| Littelfuse, Inc. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Time Delay Relays | Time Delay Relays | Time Delay Relays |
| Product Number | TDUS3002A | F10686-ND | TDUS3002A |
| Product Name | Dedicated Single-Shot Delay-On-Make Timer | Time Delay Relays | Time Delay Relays |
| Mounting | Surface mount with 1 #10 (M5 x 0.8) screw | Chassis Mount | Chassis Mount |
| Operating Temperature | -40 to 140 F (-40 to 60 C) | ||
| Minimum | 1 to 1023 seconds | 1 seconds | |
| Switch Type | SolidState | ||
| Contact Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) |