Littelfuse, Inc. Time Delay Relays TDR4A22

Description
Repeat Cycle Time Delay Relay DPDT (2 Form C) 1 Sec ~ 1023 Sec Delay 10A @ 120/240VAC Socketable
Request a Quote
Description
Repeat Cycle Time Delay Relay DPDT (2 Form C) 1 Sec ~ 1023 Sec Delay 10A @ 120/240VAC Socketable
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TDR4A22 is a time delay relay from Quarktwin Technology Ltd. designed for applications requiring precise ON and OFF timing sequences. It operates on a 120VAC input and features a DPDT relay output rated for 10A at 120/240VAC and 28VDC. The relay allows for adjustable ON and OFF delays ranging from 1 to 1023 seconds in 1-second increments, providing flexibility for various timing needs. The device utilizes digital circuitry for enhanced repeat accuracy of ±0.1% or 20 ms, whichever is greater, and a setting accuracy of ±2% or 50 ms, whichever is greater. It includes visual LED indicators to show the status of the input and output, aiding in monitoring and troubleshooting. The TDR4A22 is housed in an 8-pin plug-in format, making it suitable for easy installation in compatible sockets. Its operational temperature range is from -20°C to 65°C, ensuring reliable performance in diverse environments.

Datasheet Summary
Powered by GS/AI

The TDR4A22 is a time delay relay from Quarktwin Technology Ltd. designed for applications requiring precise ON and OFF timing sequences. It operates on a 120VAC input and features a DPDT relay output rated for 10A at 120/240VAC and 28VDC. The relay allows for adjustable ON and OFF delays ranging from 1 to 1023 seconds in 1-second increments, providing flexibility for various timing needs. The device utilizes digital circuitry for enhanced repeat accuracy of ±0.1% or 20 ms, whichever is greater, and a setting accuracy of ±2% or 50 ms, whichever is greater. It includes visual LED indicators to show the status of the input and output, aiding in monitoring and troubleshooting. The TDR4A22 is housed in an 8-pin plug-in format, making it suitable for easy installation in compatible sockets. Its operational temperature range is from -20°C to 65°C, ensuring reliable performance in diverse environments.

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - F10672-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
F10672-ND
Time Delay Relays F10672-ND
Repeat Cycle Time Delay Relay DPDT (2 Form C) 1 Sec ~ 1023 Sec Delay 10A @ 120/240VAC Socketable

Repeat Cycle Time Delay Relay DPDT (2 Form C) 1 Sec ~ 1023 Sec Delay 10A @ 120/240VAC Socketable

Buy Now Datasheet
Time Delay Relays - TDR4A22 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
TDR4A22
Time Delay Relays TDR4A22
Repeat Cycle Time Delay Relay DPDT (2 Form C) 1 Sec ~ 1023 Sec Delay 10A @ 120/240VAC Socketable

Repeat Cycle Time Delay Relay DPDT (2 Form C) 1 Sec ~ 1023 Sec Delay 10A @ 120/240VAC Socketable

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays
Product Number F10672-ND TDR4A22
Product Name Time Delay Relays Time Delay Relays
Time Ranges 1 Sec ~ 1023 Sec 1 Sec ~ 1023 Sec
Mounting Socket or Plug-in Style Socket or Plug-in Style; Socketable
Timer Type Recycle
Function Type Single Function
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.01 - Time switches 16A - 120182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Off-Delay High Performance Timing Relay - 700-FSB3FZ12 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; Off-Delay
View Details
 - 1239740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Off-Delay
Function Type Multi-function
View Details