C&K Components DIP Switches TDP08H1SBD1

Description
Dip Switch SPST 8 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 8 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CKN9427-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CKN9427-ND
DIP Switches CKN9427-ND
Dip Switch SPST 8 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC

Dip Switch SPST 8 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC

Buy Now Datasheet
Dip Switch, 0.025A, 24V, 8Pos, Smd; No. Of Circuits C&k Components - 35AH7187 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 0.025A, 24V, 8Pos, Smd; No. Of Circuits C&k Components
35AH7187
Dip Switch, 0.025A, 24V, 8Pos, Smd; No. Of Circuits C&k Components 35AH7187
DIP SWITCH, 0.025A, 24V, 8POS, SMD; No. of Circuits:8Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA RoHS Compliant: Yes

DIP SWITCH, 0.025A, 24V, 8POS, SMD; No. of Circuits:8Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
TDP08H1SBD1
DIP Switches / SIP Switches TDP08H1SBD1
DIP Switches / SIP Switches DIP SWITCH

DIP Switches / SIP Switches DIP SWITCH

Buy Now Datasheet
Switches - DIP Switches TDP08H1SBD1
SWITCH PIANO DIP SPST 25MA 24V

SWITCH PIANO DIP SPST 25MA 24V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number CKN9427-ND 35AH7187 TDP08H1SBD1 TDP08H1SBD1
Product Name DIP Switches Dip Switch, 0.025A, 24V, 8Pos, Smd; No. Of Circuits C&k Components DIP Switches / SIP Switches Switches - DIP Switches
Actuator Specifications Side Actuated Lever(s) (Piano) Side Actuated Lever(s) (Piano)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology Surface Mount Technology
Max Current Rating 0.0250 amps 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 2-1437507-1 - TE Connectivity
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
2 suppliers
DIP & SIP Switches - 334965A - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details
A6S-H Slide DIP Switch - A6S-0101-PMH - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.7 x 26.34 x 6.2 mm
Terminal Type Other Terminal Type
View Details