TE Connectivity DIP Switch 2-1437507-1

Description
Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Contact Features Auto-Insertable : No Contact Base Material : Phosphor Bronze DIP & SIP Switch Contact Mating Area Plating Material : Gold Electrical Characteristics DIP & SIP Switch Voltage Rating (VDC) : 500 Housing Features DIP & SIP Switch Centerline : 2.54 MM  [.1 INCH ] DIP & SIP Switch Housing Color : Black DIP & SIP Switch Housing Material : Polyester Mechanical Attachment DIP & SIP Switch Mounting Type : Through Hole Other Comment : 2x10-9 ω Product Type Features DIP & SIP Switch Product Type : Jumper Plug Assembly DIP & SIP Switch Type : DIP Switch Sealed DIP & SIP Switch : No Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Request a Quote Datasheet
Description
Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Contact Features Auto-Insertable : No Contact Base Material : Phosphor Bronze DIP & SIP Switch Contact Mating Area Plating Material : Gold Electrical Characteristics DIP & SIP Switch Voltage Rating (VDC) : 500 Housing Features DIP & SIP Switch Centerline : 2.54 MM  [.1 INCH ] DIP & SIP Switch Housing Color : Black DIP & SIP Switch Housing Material : Polyester Mechanical Attachment DIP & SIP Switch Mounting Type : Through Hole Other Comment : 2x10-9 ω Product Type Features DIP & SIP Switch Product Type : Jumper Plug Assembly DIP & SIP Switch Type : DIP Switch Sealed DIP & SIP Switch : No Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 2-1437507-1 - TE Connectivity
Berwyn, PA, United States
DIP Switch
2-1437507-1
DIP Switch 2-1437507-1
Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Contact Features Auto-Insertable : No Contact Base Material : Phosphor Bronze DIP & SIP Switch Contact Mating Area Plating Material : Gold Electrical Characteristics DIP & SIP Switch Voltage Rating (VDC) : 500 Housing Features DIP & SIP Switch Centerline : 2.54 MM  [.1 INCH ] DIP & SIP Switch Housing Color : Black DIP & SIP Switch Housing Material : Polyester Mechanical Attachment DIP & SIP Switch Mounting Type : Through Hole Other Comment : 2x10-9 ω Product Type Features DIP & SIP Switch Product Type : Jumper Plug Assembly DIP & SIP Switch Type : DIP Switch Sealed DIP & SIP Switch : No Usage Conditions Operating Temperature Range (DEGC) : -65 - 125

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw

Contact Features


  • Auto-Insertable : No
  • Contact Base Material : Phosphor Bronze
  • DIP & SIP Switch Contact Mating Area Plating Material : Gold

Electrical Characteristics


  • DIP & SIP Switch Voltage Rating (VDC) : 500

Housing Features


  • DIP & SIP Switch Centerline : 2.54 MM  [.1 INCH ]
  • DIP & SIP Switch Housing Color : Black
  • DIP & SIP Switch Housing Material : Polyester

Mechanical Attachment


  • DIP & SIP Switch Mounting Type : Through Hole

Other


  • Comment : 2x10-9 Ω

Product Type Features


  • DIP & SIP Switch Product Type : Jumper Plug Assembly
  • DIP & SIP Switch Type : DIP Switch
  • Sealed DIP & SIP Switch : No

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 125
Buy Now
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
2-1437507-1
DIP Switches / SIP Switches 2-1437507-1
DIP Switches / SIP Switches 8136-475G9=JUMPER PLUG ASSM

DIP Switches / SIP Switches 8136-475G9=JUMPER PLUG ASSM

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches
Product Number 2-1437507-1 2-1437507-1
Product Name DIP Switch DIP Switches / SIP Switches
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Hexadecimal Complement
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
DIP Switch - 1-2319764-5 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 10
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
DIP Switch - 1825006-1 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
3 suppliers