Dip Switch SPST 4 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC
DIP Switches / SIP Switches DIP SWITCH, SPST
SWITCH PIANO DIP SPST 25MA 24V
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | CKN9423-ND | TDP04H0SB1 | TDP04H0SB1 | 35AH7174 |
| Product Name | DIP Switches | DIP Switches / SIP Switches | Switches - DIP Switches | Dip / Rotary Dip C&k Components |
| Actuator Specifications | Side Actuated Lever(s) (Piano) | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | ||
| Terminal Type | Surface Mount Technology | |||
| Max Current Rating | 0.0250 amps |