The TDMB413D is a dual-function time delay relay offering delay-on-make and delay-on-break operations in an 11-pin DPDT plug-in package. It operates with 120VAC input and provides independently adjustable timing ranges of 0.1 to 102.3 seconds in 0.1-second increments for delay-on-make and 10 to 10,230 seconds in 10-second increments for delay-on-break. The relay has 10A resistive switching capacity at 120/240VAC and 28VDC, with electromechanical SPDT or DPDT contacts. It features LED indicators for initiate, timing, and output status, and uses DIP switch adjustment for setting accuracy. The unit mounts on a 35mm DIN rail or surface, with dimensions of 81.3 mm height, 60.7 mm width, and 45.2 mm depth. It operates from -20°C to 60°C, has an isolation voltage of 1500V RMS, and meets repeat accuracy of ±0.1% or 20ms, whichever is greater. Reset time is ≤150ms.
The TDMB combines both delay-on-make and delay-on-break functions into one plug-in package. Selection of the time period is accomplished with dual switches, one for the on delay and the other for the off delay. SPDT or DPDT output options provide isolated, 10A switching capability. Operation (Delay-on-Make/Delay
Win Source Part Number: 1099008-TDMB413D
Category: Industrial Automation and Controls>Time Delay Relays
Series: TDMB
Termination Style: Plug In, 11 Pin (Octal)
Package: Bulk
Standard Package: 1
Function: Off-Delay, On-Delay
Circuit: DPDT (2 Form C)
Relay Type: Mechanical Relay
Contact Rating @ Voltage: 10A @ 120/240VAC
Delay Time: 10 Sec ~ 10230 Sec
Timing Adjustment Method: DIP Switches
Timing Initiate Method: Input Voltage, Trigger Signal
Voltage - Supply: 120VAC
Mounting Type: Socketable
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
HTSUS: 9107.00.8000
Mfr: Littelfuse Inc.
Other Names: -1024-TDMB413D
| Littelfuse, Inc. | Win Source Electronics | |
|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays |
| Product Number | TDMB413D | 1099008-TDMB413D |
| Product Name | Delay on Make/Delay on Break Timer | Industrial Automation and Controls - Time Delay Relays |
| Mounting | Socket or Plug-in Style; Plug-in socket | PCBoard; Socketable |