The TDIL24DL is an interval timer with digital circuitry and isolated, 8 A resistive DPDT relay contacts in an 8-pin plug-in package. It operates on 24 V dc or 28 V dc, with a time delay range of 0.1 to 102.3 seconds in 0.1 second increments, selectable via DIP switch. The unit includes an LED indicator that glows during timing and output energization. It has a repeat accuracy of ±0.1% and setting accuracy of ±2%, with reset time ≤150 ms. The device is reverse polarity protected, has ≥1500 V rms input-to-output isolation, and operates within -20 °C to 65 °C. It mounts via an octal plug-in socket and measures 44.45 mm high, 60.33 mm wide, and 104.78 mm deep with socket. It is UL Listed when used with specified sockets.
The TDI Series is an interval timer that combines accurate digital circuitry with isolated, 10A rated, DPDT relay contacts in an 8-pin plug-in package. The TDI Series features DIP switch selectable time delays ranging from 0.1 to 10,230 seconds in three ranges. The TDI Series is the product of choice for custom control panel and OEM designers. Operation (Interval)Upon application of input voltage, the time delay begins. The output relay is energized during the time delay. At the end of the time delay, the output de-energizes and remains de-energized until input voltage is removed.Reset: Removing input voltage resets the time delay and the output.
Win Source Part Number: 1064880-TDIL24DL
Category: Industrial Automation and Controls>Time Delay Relays
Series: TDI
Termination Style: Plug In, 8 Pin (Octal)
Package: Bulk
Standard Package: 1
Function: Interval
Circuit: DPDT (2 Form C)
Relay Type: Mechanical Relay
Contact Rating @ Voltage: 10A @ 120/240VAC
Delay Time: 0.1 Sec ~ 102.3 Sec
Timing Adjustment Method: DIP Switches
Timing Initiate Method: Input Voltage
Voltage - Supply: 24VDC
Mounting Type: Socketable
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
HTSUS: 9107.00.8000
Mfr: Littelfuse Inc.
Other Names: -1024-TDIL24DL
| Littelfuse, Inc. | Win Source Electronics | |
|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays |
| Product Number | TDIL24DL | 1064880-TDIL24DL |
| Product Name | Dedicated - Interval | Industrial Automation and Controls - Time Delay Relays |
| Mounting | Socket or Plug-in Style; Plug-in socket | PCBoard; Socketable |