Littelfuse, Inc. Time Delay Relays TDIL24DL

Description
Interval Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 102.3 Sec Delay 10A @ 120/240VAC Socketable
Request a Quote
Description
Interval Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 102.3 Sec Delay 10A @ 120/240VAC Socketable
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TDIL24DL is a time delay relay designed for 24 V dc/28 V dc applications, featuring a time delay range of 0.1 to 102.3 seconds in 0.1-second increments. It utilizes digital integrated circuitry, ensuring repeat accuracy of ±0.1% and setting accuracy of ±2%. The relay contacts are isolated and rated for 8 A at 120/240 V ac, making it suitable for controlling loads with independent voltage sources. The device includes an LED indicator that glows during timing, providing visual feedback on the relay's status. It is housed in an octal 8-pin plug-in package, compatible with standard sockets, and operates within a temperature range of -20 °C to 65 °C. The TDIL24DL is ideal for applications requiring precise timing control in custom control panels and OEM designs.

Datasheet Summary
Powered by GS/AI

The TDIL24DL is a time delay relay designed for 24 V dc/28 V dc applications, featuring a time delay range of 0.1 to 102.3 seconds in 0.1-second increments. It utilizes digital integrated circuitry, ensuring repeat accuracy of ±0.1% and setting accuracy of ±2%. The relay contacts are isolated and rated for 8 A at 120/240 V ac, making it suitable for controlling loads with independent voltage sources. The device includes an LED indicator that glows during timing, providing visual feedback on the relay's status. It is housed in an octal 8-pin plug-in package, compatible with standard sockets, and operates within a temperature range of -20 °C to 65 °C. The TDIL24DL is ideal for applications requiring precise timing control in custom control panels and OEM designs.

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 5666-TDIL24DL-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
5666-TDIL24DL-ND
Time Delay Relays 5666-TDIL24DL-ND
Interval Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 102.3 Sec Delay 10A @ 120/240VAC Socketable

Interval Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 102.3 Sec Delay 10A @ 120/240VAC Socketable

Buy Now Datasheet
Time Delay Relays - TDIL24DL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
TDIL24DL
Time Delay Relays TDIL24DL
Interval Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 102.3 Sec Delay 10A @ 120/240VAC Socketable

Interval Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 102.3 Sec Delay 10A @ 120/240VAC Socketable

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays
Product Number 5666-TDIL24DL-ND TDIL24DL
Product Name Time Delay Relays Time Delay Relays
Time Ranges 0.1 Sec ~ 102.3 Sec 0.1 Sec ~ 102.3 Sec
Mounting Socket or Plug-in Style Socket or Plug-in Style; Socketable
Timer Type Interval Interval
Function Type Single Function
Unlock Full Specs
to access all available technical data

Similar Products

Sealed Switch Timing Relay - 700-RTC01200U24 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
Type 12.31 - Time switches 16A - 123182300007 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Time Delay Relays - 1423618-3 - TE Connectivity
Specs
Mounting Socket or Plug-in Style; Socket
View Details
 - 1232801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type Multi function with NFC
Function Type Multi-function
View Details