Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
DIP SW, SPST, 6POS, 0.025A, 24VDC, SMD; No. of Circuits:6Circuits; Switch Actuator Style:Flush Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST-N
DIP Switches / SIP Switches HALF PITCH 6 POS
SWITCH SLIDE DIP SPST 25MA 24V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | CKN9503DKR-ND | 35AH7156 | TDA06H0SB1R | TDA06H0SB1R |
| Product Name | DIP Switches | Dip Sw, Spst, 6Pos, 0.025A, 24Vdc, Smd; No. Of Circuits C&k Components | DIP Switches / SIP Switches | Switches - DIP Switches |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Surface Mount Technology | Surface Mount Technology | ||
| Max Current Rating | 0.0250 amps | 0.0250 amps |