C&K Components DIP Switches TDA06H0JB1

Description
SWITCH DIP SLIDE SPST 25MA 24V
Request a Quote Datasheet
Description
SWITCH DIP SLIDE SPST 25MA 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 108-TDA06H0JB1-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
108-TDA06H0JB1-ND
DIP Switches 108-TDA06H0JB1-ND
SWITCH DIP SLIDE SPST 25MA 24V

SWITCH DIP SLIDE SPST 25MA 24V

Buy Now Datasheet
Dip Switch, Spst, 0.025A, 24Vdc, Smd; No. Of Circuits C&k Components - 82AC3303 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, Spst, 0.025A, 24Vdc, Smd; No. Of Circuits C&k Components
82AC3303
Dip Switch, Spst, 0.025A, 24Vdc, Smd; No. Of Circuits C&k Components 82AC3303
DIP SWITCH, SPST, 0.025A, 24VDC, SMD; No. of Circuits:6Circuits; Switch Actuator Style:Slide; Switch Mounting:SMD; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:TDA Series; Switch RoHS Compliant: Yes

DIP SWITCH, SPST, 0.025A, 24VDC, SMD; No. of Circuits:6Circuits; Switch Actuator Style:Slide; Switch Mounting:SMD; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:TDA Series; Switch RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
TDA06H0JB1
DIP Switches / SIP Switches TDA06H0JB1
DIP Switches / SIP Switches SM HalfPitch DIP Swt SPST, 6 POS, JTerm

DIP Switches / SIP Switches SM HalfPitch DIP Swt SPST, 6 POS, JTerm

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
TDA06H0JB1
Switches - DIP Switches TDA06H0JB1
Linear IC's

Linear IC's

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 108-TDA06H0JB1-ND 82AC3303 TDA06H0JB1 TDA06H0JB1
Product Name DIP Switches Dip Switch, Spst, 0.025A, 24Vdc, Smd; No. Of Circuits C&k Components DIP Switches / SIP Switches Switches - DIP Switches
Actuator Specifications Slide Actuator(s) Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology Surface Mount Technology
Max Current Rating 0.0250 amps 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1977105-1 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
3 suppliers
A6H Slide DIP Switch - A6H-2102-PM - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 1.45 x 3.77 x 4.5 mm
Terminal Type Other Terminal Type
View Details
DIP Switches - 486-3-160-941DKR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
DIP & SIP Switches - 2047865 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
View Details