Surface Mounting Rotary DIP Switches
Dip Switch Hexadecimal 16 Position Surface Mount Rotary for Tool Actuator 25mA 24VDC
Dip Switch Hexadecimal 16 Position Surface Mount Rotary for Tool Actuator 25mA 24VDC
Dip Switch Hexadecimal 16 Position Surface Mount Rotary for Tool Actuator 25mA 24VDC
SWITCH ROTARY DIP HEX 25MA 24V
DIP Switches/SIP Switches Rotary 16 pos top-act. flat
| Aratas America LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | A6RS-162RF-P | SW1027CT-ND | A6RS-162RF-P | A6RS-162RF-P |
| Product Name | A6RS Rotay DIP Switch | DIP Switches | Switches - DIP Switches | DIP Switches/SIP Switches |
| Number of Positions Available | 16 | |||
| Switch Dimensions | 4.7 x 9.8 x 9.9 mm | |||
| Terminal Type | Other Terminal Type | Surface Mount Technology | ||
| Other Terminal Type | SMD | |||
| Actuator Specifications | Slide Actuator(s) |