The TCR9C is a solid-state temperature controller relay designed for dedicated control of resistive loads up to 20 A at steady state and 200 A inrush, operating on 120-240 V ac. It uses an external NTC thermistor for temperature sensing with a setpoint accuracy of ±5% of the setpoint resistance, plus thermistor and potentiometer drift. The relay features a non-isolated, single pole, zero voltage switching output with a voltage drop of approximately 2 V at rated current and 5 mA off-state leakage at 230 V ac. It mounts via a single #10 screw on a metal surface, which serves as a heat sink, with dimensions of 50.8 mm × 50.8 mm × 38.4 mm. The unit is encapsulated, operates from −40 °C to 60 °C, and is UL recognized to UL873.
The TCR9C relay provides dedicated temperature control with input voltage from 120–240 V ac and output load rating at steady state of 20 A; inrush of 200 A.
| Littelfuse, Inc. | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | TCR9C |
| Product Name | Littelfuse TCR9C Relays Provide Exceptional Temperature Control |
| Mounting | Surface mount with one #10 (M5 x 0.8) screw |