Littelfuse, Inc. Sidac, 360V, Do-15; Reverse Stand-Off Voltage Vrwm Littelfuse T10A270E

Description
SIDAC, 360V, DO-15; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:2Pins; TVS Thyristor Case Style:DO-15; Thyristor Type:SIDAC; Breakover Voltage Vbo Max:370V; No. of Circuits:1Circuits; Peak Pulse Current Ippm:50A RoHS Compliant: Yes
Description
SIDAC, 360V, DO-15; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:2Pins; TVS Thyristor Case Style:DO-15; Thyristor Type:SIDAC; Breakover Voltage Vbo Max:370V; No. of Circuits:1Circuits; Peak Pulse Current Ippm:50A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sidac, 360V, Do-15; Reverse Stand-Off Voltage Vrwm Littelfuse - 48F5930 - Newark, An Avnet Company
Chicago, IL, United States
Sidac, 360V, Do-15; Reverse Stand-Off Voltage Vrwm Littelfuse
48F5930
Sidac, 360V, Do-15; Reverse Stand-Off Voltage Vrwm Littelfuse 48F5930
SIDAC, 360V, DO-15; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:2Pins; TVS Thyristor Case Style:DO-15; Thyristor Type:SIDAC; Breakover Voltage Vbo Max:370V; No. of Circuits:1Circuits; Peak Pulse Current Ippm:50A RoHS Compliant: Yes

SIDAC, 360V, DO-15; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:2Pins; TVS Thyristor Case Style:DO-15; Thyristor Type:SIDAC; Breakover Voltage Vbo Max:370V; No. of Circuits:1Circuits; Peak Pulse Current Ippm:50A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 48F5930
Product Name Sidac, 360V, Do-15; Reverse Stand-Off Voltage Vrwm Littelfuse
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Zener Diodes - 1219427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Rectifier Diodes - 2T2K - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 2000 mA
View Details
PIN Diode Switches - NPS8-400-8000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details