Littelfuse, Inc. SCRs - Single - T106D2 T106D2

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 935894-T106D2 Operating Temperature Range: -40°C ~ 110°C Features: SCR 400 V 4 A Sensitive Gate Through Hole TO-202 Package: Bulk Package: TO-202 Short Tab Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-202 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 935894-T106D2 Operating Temperature Range: -40°C ~ 110°C Features: SCR 400 V 4 A Sensitive Gate Through Hole TO-202 Package: Bulk Package: TO-202 Short Tab Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-202 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - T106D2 - 935894-T106D2 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - T106D2
935894-T106D2
SCRs - Single - T106D2 935894-T106D2
Manufacturer: Littelfuse Inc. Win Source Part Number: 935894-T106D2 Operating Temperature Range: -40°C ~ 110°C Features: SCR 400 V 4 A Sensitive Gate Through Hole TO-202 Package: Bulk Package: TO-202 Short Tab Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-202 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080

Manufacturer: Littelfuse Inc.
Win Source Part Number: 935894-T106D2
Operating Temperature Range: -40°C ~ 110°C
Features: SCR 400 V 4 A Sensitive Gate Through Hole TO-202
Package: Bulk
Package: TO-202 Short Tab
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-202
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - T106D2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
T106D2
Discrete Semiconductor Products - Thyristors - SCRs T106D2
SCR 400V 4A TO202

SCR 400V 4A TO202

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number 935894-T106D2 T106D2
Product Name SCRs - Single - T106D2 Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1857HD400 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 400 volts
View Details
Triacs - BCR8KM-16LA-AS#B00 - 863886-BCR8KM-16LA-AS#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
SCRs - Single - Modules - TT251N14KOF - 1274935-TT251N14KOF - Win Source Electronics
Specs
Thyristor Type SCR
View Details
Thyristors - 9056037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 2
Pin Count 3
View Details