Littelfuse, Inc. Solid-State On-Delay Timer T10400

Description
The T-10-(xxx) on-delay timer is a solid-state electronic device that provides accurate and reliable timing for control circuits up to 460VAC. The T-10 features a user-selectable time delay from 6 seconds to 10 minutes (0.5 to 12 seconds on the T10S-400 model) and SPDT output contacts. When power is applied to the T-10, it immediately begins its timing cycle. During this time, the indicator LED alternates between red and green and the output contacts remain inactive. When the timing cycle is complete, the indicator LED turns solid green and the output contacts are activated. The output contacts will remain activated until power is removed from the T-10.The SPDT contact ratings are 480V @ 240VAC on the 115V and 230V models and 470VA @ 600VAC on the 460V model.
Request a Quote Datasheet
Description
The T-10-(xxx) on-delay timer is a solid-state electronic device that provides accurate and reliable timing for control circuits up to 460VAC. The T-10 features a user-selectable time delay from 6 seconds to 10 minutes (0.5 to 12 seconds on the T10S-400 model) and SPDT output contacts. When power is applied to the T-10, it immediately begins its timing cycle. During this time, the indicator LED alternates between red and green and the output contacts remain inactive. When the timing cycle is complete, the indicator LED turns solid green and the output contacts are activated. The output contacts will remain activated until power is removed from the T-10.The SPDT contact ratings are 480V @ 240VAC on the 115V and 230V models and 470VA @ 600VAC on the 460V model.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid-State On-Delay Timer - T10400 - Littelfuse, Inc.
Rosemont, IL, United States
Solid-State On-Delay Timer
T10400
Solid-State On-Delay Timer T10400
The T-10-(xxx) on-delay timer is a solid-state electronic device that provides accurate and reliable timing for control circuits up to 460VAC. The T-10 features a user-selectable time delay from 6 seconds to 10 minutes (0.5 to 12 seconds on the T10S-400 model) and SPDT output contacts. When power is applied to the T-10, it immediately begins its timing cycle. During this time, the indicator LED alternates between red and green and the output contacts remain inactive. When the timing cycle is complete, the indicator LED turns solid green and the output contacts are activated. The output contacts will remain activated until power is removed from the T-10.The SPDT contact ratings are 480V @ 240VAC on the 115V and 230V models and 470VA @ 600VAC on the 460V model.

The T-10-(xxx) on-delay timer is a solid-state electronic device that provides accurate and reliable timing for control circuits up to 460VAC. The T-10 features a user-selectable time delay from 6 seconds to 10 minutes (0.5 to 12 seconds on the T10S-400 model) and SPDT output contacts. When power is applied to the T-10, it immediately begins its timing cycle. During this time, the indicator LED alternates between red and green and the output contacts remain inactive. When the timing cycle is complete, the indicator LED turns solid green and the output contacts are activated. The output contacts will remain activated until power is removed from the T-10.The SPDT contact ratings are 480V @ 240VAC on the 115V and 230V models and 470VA @ 600VAC on the 460V model.

Supplier's Site Datasheet
Time Delay Relays - 5666-T10400-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
5666-T10400-ND
Time Delay Relays 5666-T10400-ND
On-Delay Time Delay Relay SPDT (1 Form C) 0.1 Min ~ 10 Min Delay Chassis Mount

On-Delay Time Delay Relay SPDT (1 Form C) 0.1 Min ~ 10 Min Delay Chassis Mount

Buy Now Datasheet
Time Delay Relays - T10400 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
T10400
Time Delay Relays T10400
On-Delay Time Delay Relay SPDT (1 Form C) 0.1 Min ~ 10 Min Delay Chassis Mount

On-Delay Time Delay Relay SPDT (1 Form C) 0.1 Min ~ 10 Min Delay Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number T10400 5666-T10400-ND T10400
Product Name Solid-State On-Delay Timer Time Delay Relays Time Delay Relays
Mounting #8 screws Chassis Mount Chassis Mount
Minimum 6 seconds 6 seconds
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT (1 Form C)
Voltage Requirements 115 V ac
Repeat Accuracy 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1-1423183-0 - TE Connectivity
Specs
Mounting Flange; Mounting Bracket
View Details
2 suppliers
Solid State Timing Relay - 700-RTC44Y150U1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Time Ranges 15
Timer Type ON-Delay
View Details
Type 12.01 - Time switches 16A - 120182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
 - 347703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type Delay Cycle
Function Type Single Function
View Details