Littelfuse, Inc. Automotive Grade, Surface Mount 3000 W in DO-214AB SZ3KASMC17AT3G

Description
The SZ3KASMC series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SZ3KASMC series is supplied in the Littelfuse exclusive, cost-effective, highly reliable DO-214AB package and it is ideal for use in automotive electronic applications. Automotive grade, AEC-Q101 qualified and PPAP capable Peak power − 3000 W @ 1 ms Working peak reverse voltage range − 5.0 V to 78 V for unidirectional Standard zener breakdown voltage range − 6.4 V to 95.8 V for uni-directional Compact design in DO-214AB package ESD protection of data lines in accordance with IEC 61000-4-2 30 kV (Air), 30 kV (Contact) ESD rating of class 3 (>16 KV) per human body model Zener transient overvoltage suppressors Excellent clamping capability VVBR@ TJ= VBR@25°C x (1+αT x (TJ - 25))(αT: Temperature coefficient, typical value is 0.1%)
Request a Quote Datasheet
Description
The SZ3KASMC series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SZ3KASMC series is supplied in the Littelfuse exclusive, cost-effective, highly reliable DO-214AB package and it is ideal for use in automotive electronic applications. Automotive grade, AEC-Q101 qualified and PPAP capable Peak power − 3000 W @ 1 ms Working peak reverse voltage range − 5.0 V to 78 V for unidirectional Standard zener breakdown voltage range − 6.4 V to 95.8 V for uni-directional Compact design in DO-214AB package ESD protection of data lines in accordance with IEC 61000-4-2 30 kV (Air), 30 kV (Contact) ESD rating of class 3 (>16 KV) per human body model Zener transient overvoltage suppressors Excellent clamping capability VVBR@ TJ= VBR@25°C x (1+αT x (TJ - 25))(αT: Temperature coefficient, typical value is 0.1%)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Grade, Surface Mount 3000 W in DO-214AB - SZ3KASMC17AT3G - Littelfuse, Inc.
Rosemont, IL, United States
Automotive Grade, Surface Mount 3000 W in DO-214AB
SZ3KASMC17AT3G
Automotive Grade, Surface Mount 3000 W in DO-214AB SZ3KASMC17AT3G
The SZ3KASMC series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SZ3KASMC series is supplied in the Littelfuse exclusive, cost-effective, highly reliable DO-214AB package and it is ideal for use in automotive electronic applications. Automotive grade, AEC-Q101 qualified and PPAP capable Peak power − 3000 W @ 1 ms Working peak reverse voltage range − 5.0 V to 78 V for unidirectional Standard zener breakdown voltage range − 6.4 V to 95.8 V for uni-directional Compact design in DO-214AB package ESD protection of data lines in accordance with IEC 61000-4-2 30 kV (Air), 30 kV (Contact) ESD rating of class 3 (>16 KV) per human body model Zener transient overvoltage suppressors Excellent clamping capability VVBR@ TJ= VBR@25°C x (1+αT x (TJ - 25))(αT: Temperature coefficient, typical value is 0.1%)

The SZ3KASMC series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SZ3KASMC series is supplied in the Littelfuse exclusive, cost-effective, highly reliable DO-214AB package and it is ideal for use in automotive electronic applications. Automotive grade, AEC-Q101 qualified and PPAP capable Peak power − 3000 W @ 1 ms Working peak reverse voltage range − 5.0 V to 78 V for unidirectional Standard zener breakdown voltage range − 6.4 V to 95.8 V for uni-directional Compact design in DO-214AB package ESD protection of data lines in accordance with IEC 61000-4-2 30 kV (Air), 30 kV (Contact) ESD rating of class 3 (>16 KV) per human body model Zener transient overvoltage suppressors Excellent clamping capability VVBR@ TJ= VBR@25°C x (1+αT x (TJ - 25))(αT: Temperature coefficient, typical value is 0.1%)

Supplier's Site Datasheet
TVS Diodes - 18-SZ3KASMC17AT3GTR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 17VWM 27.6VC SMC

TVS DIODE 17VWM 27.6VC SMC

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Zener Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number SZ3KASMC17AT3G 18-SZ3KASMC17AT3GTR-ND
Product Name Automotive Grade, Surface Mount 3000 W in DO-214AB TVS Diodes
Configuration Single
Package DO-214AB, SMC
Peak Pulse Power 3000 watts
VC 27.6 volts
Unlock Full Specs
to access all available technical data