C&K Components Slide Switches - SS12D07VG4NSGAPA SS12D07VG4NSGAPA

Description
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096026-SS12D07VG4NS GAPA Termination: PC Pin Current Rating: 300 mA Actuator Material: Nylon, Polyamide Contact Plating: Silver Switch Function: On-On Actuator Length: 4 mm Switch Travel: 2 mm Electrical Life: 10 kcycles Contact Current Rating: 300 mA Illumination Type: Non-Illuminated Categories: Slide Switches Alternative Parts (Cross-Reference): MHSS1104; MHSS1105; 1825232-1; JS102011SAQN; MHSS1104A; GF-124-0013SS-12D07- VG 4 NS GA PA; SS-12D07-VG4NSGAPA; SS12D07VG 4 NS GA PA; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -20 °C Voltage Rating (DC): 30 V Throw Configuration: SPDT Contact Style: Non-Shorting
Request a Quote Datasheet
Description
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096026-SS12D07VG4NS GAPA Termination: PC Pin Current Rating: 300 mA Actuator Material: Nylon, Polyamide Contact Plating: Silver Switch Function: On-On Actuator Length: 4 mm Switch Travel: 2 mm Electrical Life: 10 kcycles Contact Current Rating: 300 mA Illumination Type: Non-Illuminated Categories: Slide Switches Alternative Parts (Cross-Reference): MHSS1104; MHSS1105; 1825232-1; JS102011SAQN; MHSS1104A; GF-124-0013SS-12D07- VG 4 NS GA PA; SS-12D07-VG4NSGAPA; SS12D07VG 4 NS GA PA; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -20 °C Voltage Rating (DC): 30 V Throw Configuration: SPDT Contact Style: Non-Shorting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - SS12D07VG4NSGAPA - 1096026-SS12D07VG4NSGAPA - Win Source Electronics
Laguna Hills, CA, United States
Slide Switches - SS12D07VG4NSGAPA
1096026-SS12D07VG4NSGAPA
Slide Switches - SS12D07VG4NSGAPA 1096026-SS12D07VG4NSGAPA
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096026-SS12D07VG4NS GAPA Termination: PC Pin Current Rating: 300 mA Actuator Material: Nylon, Polyamide Contact Plating: Silver Switch Function: On-On Actuator Length: 4 mm Switch Travel: 2 mm Electrical Life: 10 kcycles Contact Current Rating: 300 mA Illumination Type: Non-Illuminated Categories: Slide Switches Alternative Parts (Cross-Reference): MHSS1104; MHSS1105; 1825232-1; JS102011SAQN; MHSS1104A; GF-124-0013SS-12D07- VG 4 NS GA PA; SS-12D07-VG4NSGAPA; SS12D07VG 4 NS GA PA; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -20 °C Voltage Rating (DC): 30 V Throw Configuration: SPDT Contact Style: Non-Shorting

Manufacturer: C&K Components
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1096026-SS12D07VG4NSGAPA
Termination: PC Pin
Current Rating: 300 mA
Actuator Material: Nylon, Polyamide
Contact Plating: Silver
Switch Function: On-On
Actuator Length: 4 mm
Switch Travel: 2 mm
Electrical Life: 10 kcycles
Contact Current Rating: 300 mA
Illumination Type: Non-Illuminated
Categories: Slide Switches
Alternative Parts (Cross-Reference): MHSS1104; MHSS1105; 1825232-1; JS102011SAQN; MHSS1104A; GF-124-0013SS-12D07-VG 4 NS GA PA; SS-12D07-VG4NSGAPA; SS12D07VG 4 NS GA PA;
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -20 °C
Voltage Rating (DC): 30 V
Throw Configuration: SPDT
Contact Style: Non-Shorting

Buy Now
Sheung Wan, Hong Kong
Slide Switches
SS12D07VG4NSGAPA
Slide Switches SS12D07VG4NSGAPA
Slide Switches SPDT 0.3 Amp at 30 V

Slide Switches SPDT 0.3 Amp at 30 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches
Product Number 1096026-SS12D07VG4NSGAPA SS12D07VG4NSGAPA
Product Name Slide Switches - SS12D07VG4NSGAPA Slide Switches
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 7347274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Actuator Material Plastic
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Ultra-Miniature Slide - SS12SDP2 - NKK Switches
Specs
Terminal Type PC Pin
Current Rating 0.1000 amps
DC Voltage Rating 30 volts
View Details
8 suppliers