SRR6016D1TP -- SCR 600V 16A TO252 / TR LITTELFUSE
Littelfuse, Inc.
Scr 600V 16A To252 / Tr Littelfuse
SRR6016D1TP
Description
SCR 600V 16A TO252 / TR
Description
SCR 600V 16A TO252 / TR
Suppliers
Scr 600V 16A To252 / Tr Littelfuse
34AC6216
Supplier's Site
Technical Specifications
|
Product Category
|
Circuit Protection Components |
|
Product Number
|
34AC6216 |
|
Product Name
|
Scr 600V 16A To252 / Tr Littelfuse |
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications
UL
Supply Voltage (VS)
240 volts
View Details
Device Type
ESD Suppressor
Standards and Certifications
RoHS
Supply Voltage (VS)
18 volts
View Details
Device Type
ESD Suppressor
Mounting / Packaging
Surface Mount Technology (SMT / SMD); PG-TSSLP-2
Standards and Certifications
RoHS
View Details
Device Type
ELCI
Configuration
Single Device
Mounting / Packaging
Portable or Wired
View Details