SRR6012D1RP -- SCR 600V 12A TO252 / TR LITTELFUSE
Littelfuse, Inc.
Scr 600V 12A To252 / Tr Littelfuse
SRR6012D1RP
Description
SCR 600V 12A TO252 / TR
Description
SCR 600V 12A TO252 / TR
Suppliers
Scr 600V 12A To252 / Tr Littelfuse
34AC6212
Supplier's Site
Technical Specifications
|
Product Category
|
Circuit Protection Components |
|
Product Number
|
34AC6212 |
|
Product Name
|
Scr 600V 12A To252 / Tr Littelfuse |
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications
UL
Supply Voltage (VS)
125 volts
View Details
Device Type
ESD Suppressor
Standards and Certifications
RoHS
Supply Voltage (VS)
10 volts
View Details
Device Type
Metal Oxide Varistor (MOV)
Standards and Certifications
RoHS
View Details
Device Type
ESD Suppressor
Mounting / Packaging
Surface Mount Technology (SMT / SMD); PG-TSSLP-2
Standards and Certifications
RoHS
View Details