Littelfuse, Inc. 15/30 V PolySwitch Lead Free Battery Strap PPTC - 125C Activation Temperature SRP420F

Description
Littelfuse PolySwitch, a pioneer of polymeric positive temperature coefficient (PPTC) resettable devices, offers several material platforms to help protect battery applications. The high trip temperature, broad range of hold current ratings, and highest voltage ratings available, combined with automotive qualifications are a unique combination for the SRP series. Qualified to AEC-Q200 for automotive applications Current ratings from 1.2 A to 4.2 A Voltage ratings from 15 V to 20 V Fast time-to-trip Low-resistance devices increase battery operating time Halogen-free and RoHS compliant Compatible with high-volume electronics assembly UL Recognized to UL 1434 CSA Certified to CSA TIL No. CA-3A TUV Certified to EN 60730-1
Datasheet
Description
Littelfuse PolySwitch, a pioneer of polymeric positive temperature coefficient (PPTC) resettable devices, offers several material platforms to help protect battery applications. The high trip temperature, broad range of hold current ratings, and highest voltage ratings available, combined with automotive qualifications are a unique combination for the SRP series. Qualified to AEC-Q200 for automotive applications Current ratings from 1.2 A to 4.2 A Voltage ratings from 15 V to 20 V Fast time-to-trip Low-resistance devices increase battery operating time Halogen-free and RoHS compliant Compatible with high-volume electronics assembly UL Recognized to UL 1434 CSA Certified to CSA TIL No. CA-3A TUV Certified to EN 60730-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
15/30 V PolySwitch Lead Free Battery Strap PPTC - 125C Activation Temperature - SRP420F - Littelfuse, Inc.
Rosemont, IL, United States
15/30 V PolySwitch Lead Free Battery Strap PPTC - 125C Activation Temperature
SRP420F
15/30 V PolySwitch Lead Free Battery Strap PPTC - 125C Activation Temperature SRP420F
Littelfuse PolySwitch, a pioneer of polymeric positive temperature coefficient (PPTC) resettable devices, offers several material platforms to help protect battery applications. The high trip temperature, broad range of hold current ratings, and highest voltage ratings available, combined with automotive qualifications are a unique combination for the SRP series. Qualified to AEC-Q200 for automotive applications Current ratings from 1.2 A to 4.2 A Voltage ratings from 15 V to 20 V Fast time-to-trip Low-resistance devices increase battery operating time Halogen-free and RoHS compliant Compatible with high-volume electronics assembly UL Recognized to UL 1434 CSA Certified to CSA TIL No. CA-3A TUV Certified to EN 60730-1

Littelfuse PolySwitch, a pioneer of polymeric positive temperature coefficient (PPTC) resettable devices, offers several material platforms to help protect battery applications. The high trip temperature, broad range of hold current ratings, and highest voltage ratings available, combined with automotive qualifications are a unique combination for the SRP series. Qualified to AEC-Q200 for automotive applications Current ratings from 1.2 A to 4.2 A Voltage ratings from 15 V to 20 V Fast time-to-trip Low-resistance devices increase battery operating time Halogen-free and RoHS compliant Compatible with high-volume electronics assembly UL Recognized to UL 1434 CSA Certified to CSA TIL No. CA-3A TUV Certified to EN 60730-1

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Battery Holders
Product Number SRP420F
Product Name 15/30 V PolySwitch Lead Free Battery Strap PPTC - 125C Activation Temperature
Voltage 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Spring Battery Contact - IT Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Component Clips
Material SUS304 / Steel
Cell Capacity Single Cell
View Details
 - 5005280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Single Cell
Cell Size 9V
View Details
THM Holder for 20700 & 21700 Cell w/ coil spring - 1121 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
Coin Cell Battery Holders - 2-1775485-4 - TE Connectivity
Specs
Type Coin Cell Holder
Mounting Board Mount
View Details