Littelfuse, Inc. 15/30 V PolySwitch Lead Free Battery Strap PPTC - 125C Activation Temperature SRP350F

Description
Littelfuse PolySwitch, a pioneer of polymeric positive temperature coefficient (PPTC) resettable devices, offers several material platforms to help protect battery applications. The high trip temperature, broad range of hold current ratings, and highest voltage ratings available, combined with automotive qualifications are a unique combination for the SRP series. Qualified to AEC-Q200 for automotive applications Current ratings from 1.2 A to 4.2 A Voltage ratings from 15 V to 20 V Fast time-to-trip Low-resistance devices increase battery operating time Halogen-free and RoHS compliant Compatible with high-volume electronics assembly UL Recognized to UL 1434 CSA Certified to CSA TIL No. CA-3A TUV Certified to EN 60730-1
Datasheet
Description
Littelfuse PolySwitch, a pioneer of polymeric positive temperature coefficient (PPTC) resettable devices, offers several material platforms to help protect battery applications. The high trip temperature, broad range of hold current ratings, and highest voltage ratings available, combined with automotive qualifications are a unique combination for the SRP series. Qualified to AEC-Q200 for automotive applications Current ratings from 1.2 A to 4.2 A Voltage ratings from 15 V to 20 V Fast time-to-trip Low-resistance devices increase battery operating time Halogen-free and RoHS compliant Compatible with high-volume electronics assembly UL Recognized to UL 1434 CSA Certified to CSA TIL No. CA-3A TUV Certified to EN 60730-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
15/30 V PolySwitch Lead Free Battery Strap PPTC - 125C Activation Temperature - SRP350F - Littelfuse, Inc.
Rosemont, IL, United States
15/30 V PolySwitch Lead Free Battery Strap PPTC - 125C Activation Temperature
SRP350F
15/30 V PolySwitch Lead Free Battery Strap PPTC - 125C Activation Temperature SRP350F
Littelfuse PolySwitch, a pioneer of polymeric positive temperature coefficient (PPTC) resettable devices, offers several material platforms to help protect battery applications. The high trip temperature, broad range of hold current ratings, and highest voltage ratings available, combined with automotive qualifications are a unique combination for the SRP series. Qualified to AEC-Q200 for automotive applications Current ratings from 1.2 A to 4.2 A Voltage ratings from 15 V to 20 V Fast time-to-trip Low-resistance devices increase battery operating time Halogen-free and RoHS compliant Compatible with high-volume electronics assembly UL Recognized to UL 1434 CSA Certified to CSA TIL No. CA-3A TUV Certified to EN 60730-1

Littelfuse PolySwitch, a pioneer of polymeric positive temperature coefficient (PPTC) resettable devices, offers several material platforms to help protect battery applications. The high trip temperature, broad range of hold current ratings, and highest voltage ratings available, combined with automotive qualifications are a unique combination for the SRP series. Qualified to AEC-Q200 for automotive applications Current ratings from 1.2 A to 4.2 A Voltage ratings from 15 V to 20 V Fast time-to-trip Low-resistance devices increase battery operating time Halogen-free and RoHS compliant Compatible with high-volume electronics assembly UL Recognized to UL 1434 CSA Certified to CSA TIL No. CA-3A TUV Certified to EN 60730-1

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Battery Holders
Product Number SRP350F
Product Name 15/30 V PolySwitch Lead Free Battery Strap PPTC - 125C Activation Temperature
Voltage 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Snap - MP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Battery Snaps
Material PVC or ABS
Cell Capacity Single Cell
View Details
 - 5005280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Single Cell
Cell Size 9V
View Details
SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) - 1094 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
3 suppliers