TE Connectivity Electromechanical Relays & Contactors 1462039-4

Description
Body Features Enclosure Type : Hermetically Sealed Product Weight : .75 G  [.026 OZ ] Configuration Features Coil Special Features : Sensitive Version Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Special Features : Bifurcated/Twin Contacts, Gull Wing Relay Options : RF Rated, Power Switching Contact Features Contact Material : PdRu Contact Plating Material : Gold Dimensions Product Height : 5.65 MM  [.222 INCH ] Product Length : 10 MM  [.393 INCH ] Product Width : 6 MM  [.236 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .1 Coil Resistance (OHM) : 234 Coil Voltage Rating (VDC) : 5 Contact Current Rating (AMP) : 2 Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Switching Load (Min) : .1mA @ .0001V Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 220 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1800 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000000 Voltage Standing Wave Ration (HF Parameter) : 1.06db @ 100MHz, 1.49db @ 900MHz Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Polarized, Monostable Current Type : DC Solder Process : Reflow Solder Capable Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : ≤2 Height Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Length Class (Mechanical) : ≤11 MM  [≤.433 INCH ] Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Packaging Features Packaging Method : Reel Product Type Features Relay & Contactor Type : General Purpose Signal Relay Signal Characteristics Insertion Loss (HF Parameter) : -.03dB @ 100MHz, -.33dB @ 900MHz Isolation (HF Parameter) : -37dB @ 100MHz, -18.8dB @ 900MHz Termination Features Coil Termination & Connection Type : PCB SMT Main Termination & Connection Type : PCB SMT Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTV Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Hermetically Sealed Product Weight : .75 G  [.026 OZ ] Configuration Features Coil Special Features : Sensitive Version Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Special Features : Bifurcated/Twin Contacts, Gull Wing Relay Options : RF Rated, Power Switching Contact Features Contact Material : PdRu Contact Plating Material : Gold Dimensions Product Height : 5.65 MM  [.222 INCH ] Product Length : 10 MM  [.393 INCH ] Product Width : 6 MM  [.236 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .1 Coil Resistance (OHM) : 234 Coil Voltage Rating (VDC) : 5 Contact Current Rating (AMP) : 2 Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Switching Load (Min) : .1mA @ .0001V Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 220 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1800 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000000 Voltage Standing Wave Ration (HF Parameter) : 1.06db @ 100MHz, 1.49db @ 900MHz Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Polarized, Monostable Current Type : DC Solder Process : Reflow Solder Capable Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : ≤2 Height Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Length Class (Mechanical) : ≤11 MM  [≤.433 INCH ] Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Packaging Features Packaging Method : Reel Product Type Features Relay & Contactor Type : General Purpose Signal Relay Signal Characteristics Insertion Loss (HF Parameter) : -.03dB @ 100MHz, -.33dB @ 900MHz Isolation (HF Parameter) : -37dB @ 100MHz, -18.8dB @ 900MHz Termination Features Coil Termination & Connection Type : PCB SMT Main Termination & Connection Type : PCB SMT Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTV Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Axicom IM relay is a signal relay with two form C contacts, designed for switching applications in telecommunications, consumer electronics, and industrial control. It has a slim 10 mm × 6 mm footprint and a low profile of 5.65 mm. The part number 1462039-4 corresponds to a 5 VDC monostable version with a 100 mW coil and gull wing SMT terminals. The relay switches up to 2 A continuous current and 2 A switching current at 220 VDC or 250 VAC, with a maximum switching capacity of 60 W or 62.5 VA. Contacts are bifurcated, made of palladium-ruthenium with gold plating, and have an initial contact resistance below 100 mΩ. It meets UL 61810-1 certification and supports high dielectric strength of 2500 Vrms between contacts and coil. The operating temperature range is -40 °C to 85 °C.

Datasheet Summary
Powered by GS/AI

The Axicom IM relay is a signal relay with two form C contacts, designed for switching applications in telecommunications, consumer electronics, and industrial control. It has a slim 10 mm × 6 mm footprint and a low profile of 5.65 mm. The part number 1462039-4 corresponds to a 5 VDC monostable version with a 100 mW coil and gull wing SMT terminals. The relay switches up to 2 A continuous current and 2 A switching current at 220 VDC or 250 VAC, with a maximum switching capacity of 60 W or 62.5 VA. Contacts are bifurcated, made of palladium-ruthenium with gold plating, and have an initial contact resistance below 100 mΩ. It meets UL 61810-1 certification and supports high dielectric strength of 2500 Vrms between contacts and coil. The operating temperature range is -40 °C to 85 °C.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1462039-4 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1462039-4
Electromechanical Relays & Contactors 1462039-4
Body Features Enclosure Type : Hermetically Sealed Product Weight : .75 G  [.026 OZ ] Configuration Features Coil Special Features : Sensitive Version Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Special Features : Bifurcated/Twin Contacts, Gull Wing Relay Options : RF Rated, Power Switching Contact Features Contact Material : PdRu Contact Plating Material : Gold Dimensions Product Height : 5.65 MM  [.222 INCH ] Product Length : 10 MM  [.393 INCH ] Product Width : 6 MM  [.236 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .1 Coil Resistance (OHM) : 234 Coil Voltage Rating (VDC) : 5 Contact Current Rating (AMP) : 2 Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Switching Load (Min) : .1mA @ .0001V Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 220 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1800 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000000 Voltage Standing Wave Ration (HF Parameter) : 1.06db @ 100MHz, 1.49db @ 900MHz Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Polarized, Monostable Current Type : DC Solder Process : Reflow Solder Capable Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : ≤2 Height Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Length Class (Mechanical) : ≤11 MM  [≤.433 INCH ] Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Packaging Features Packaging Method : Reel Product Type Features Relay & Contactor Type : General Purpose Signal Relay Signal Characteristics Insertion Loss (HF Parameter) : -.03dB @ 100MHz, -.33dB @ 900MHz Isolation (HF Parameter) : -37dB @ 100MHz, -18.8dB @ 900MHz Termination Features Coil Termination & Connection Type : PCB SMT Main Termination & Connection Type : PCB SMT Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTV Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Enclosure Type : Hermetically Sealed
  • Product Weight : .75 G  [.026 OZ ]

Configuration Features


  • Coil Special Features : Sensitive Version
  • Contact Arrangement : 2 Form C DPDT-CO
  • Contact Number of Poles : 2
  • Contact Special Features : Bifurcated/Twin Contacts, Gull Wing
  • Relay Options : RF Rated, Power Switching

Contact Features


  • Contact Material : PdRu
  • Contact Plating Material : Gold

Dimensions


  • Product Height : 5.65 MM  [.222 INCH ]
  • Product Length : 10 MM  [.393 INCH ]
  • Product Width : 6 MM  [.236 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .1
  • Coil Resistance (OHM) : 234
  • Coil Voltage Rating (VDC) : 5
  • Contact Current Rating (AMP) : 2
  • Contact Limiting Breaking Current (AMP) : 2
  • Contact Limiting Continuous Current (AMP) : 2
  • Contact Limiting Making Current (AMP) : 2
  • Contact Limiting Short-Time Current (AMP) : 2
  • Contact Switching Load (Min) : .1mA @ .0001V
  • Contact Switching Voltage (Max) (VAC) : 250
  • Contact Switching Voltage (Max) (VDC) : 220
  • Contact Voltage Rating (VAC) : 250
  • Contact Voltage Rating (VDC) : 220
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1800
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 750
  • Insulation Initial Resistance (MEGO) : 1000000
  • Voltage Standing Wave Ration (HF Parameter) : 1.06db @ 100MHz, 1.49db @ 900MHz

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Polarized, Monostable
  • Current Type : DC
  • Solder Process : Reflow Solder Capable

Other


  • Coil Power Rating Class (WATT) : ≤.15
  • Contact Current Class (AMP) : ≤2
  • Height Class (Mechanical) : ≤7 MM  [≤.276 INCH ]
  • Length Class (Mechanical) : ≤11 MM  [≤.433 INCH ]
  • Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ]

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Relay & Contactor Type : General Purpose Signal Relay

Signal Characteristics


  • Insertion Loss (HF Parameter) : -.03dB @ 100MHz, -.33dB @ 900MHz
  • Isolation (HF Parameter) : -37dB @ 100MHz, -18.8dB @ 900MHz

Termination Features


  • Coil Termination & Connection Type : PCB SMT
  • Main Termination & Connection Type : PCB SMT

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RTV
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Relays - Signal Relays, Up to 2 Amps - 1373468-1462039-4 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Signal Relays, Up to 2 Amps
1373468-1462039-4
Relays - Signal Relays, Up to 2 Amps 1373468-1462039-4
Win Source Part Number: 1373468-1462039-4 Category: Relays - Signal Relays, Up to 2 Amps Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 33 pct. MSL Level: 3 (168 Hours) Mfr: TE Connectivity Potter & Brumfield Relays Series: IM, AXICOM Package: Tape & Reel Product Status: Active Base Product Number: 1462039 Mounting Type: Surface Mount HTSUS: 8536.41.0020 REACH Status: REACH Unaffected ECCN: EAR99 Contact Material: Palladium (Pd), Ruthenium (Ru), Gold (Au) Termination Style: Gull Wing Coil Voltage: 5VDC Contact Form: DPDT (2 Form C) Contact Rating (Current): 2 A Switching Voltage: 250VAC, 220VDC - Max Coil Current: 20 mA Coil Type: Non Latching Seal Rating: Sealed - Hermetically Must Operate Voltage: 4 VDC Must Release Voltage: 0.5 VDC Operate Time: 3 ms Release Time: 3 ms Relay Type: Telecom Coil Resistance: 234 Ohms

Win Source Part Number: 1373468-1462039-4
Category: Relays - Signal Relays, Up to 2 Amps
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 3 (168 Hours)
Mfr: TE Connectivity Potter & Brumfield Relays
Series: IM, AXICOM
Package: Tape & Reel
Product Status: Active
Base Product Number: 1462039
Mounting Type: Surface Mount
HTSUS: 8536.41.0020
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Material: Palladium (Pd), Ruthenium (Ru), Gold (Au)
Termination Style: Gull Wing
Coil Voltage: 5VDC
Contact Form: DPDT (2 Form C)
Contact Rating (Current): 2 A
Switching Voltage: 250VAC, 220VDC - Max
Coil Current: 20 mA
Coil Type: Non Latching
Seal Rating: Sealed - Hermetically
Must Operate Voltage: 4 VDC
Must Release Voltage: 0.5 VDC
Operate Time: 3 ms
Release Time: 3 ms
Relay Type: Telecom
Coil Resistance: 234 Ohms

Buy Now Datasheet
Relays - 1462039-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
IM Rly Std 1.5V-9V

IM Rly Std 1.5V-9V

Buy Now
Relays - 1462039-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
IM RELAY 100 MW 5V

IM RELAY 100 MW 5V

Buy Now
Signal Relays, Up to 2 Amps - PB2037TR-ND - DigiKey
Thief River Falls, MN, United States
Signal Relays, Up to 2 Amps
PB2037TR-ND
Signal Relays, Up to 2 Amps PB2037TR-ND
Telecom Relay DPDT (2 Form C) Surface Mount

Telecom Relay DPDT (2 Form C) Surface Mount

Buy Now Datasheet
Signal Relays, Up to 2 Amps - PB2037CT-ND - DigiKey
Thief River Falls, MN, United States
Signal Relays, Up to 2 Amps
PB2037CT-ND
Signal Relays, Up to 2 Amps PB2037CT-ND
Telecom Relay DPDT (2 Form C) Surface Mount

Telecom Relay DPDT (2 Form C) Surface Mount

Buy Now Datasheet
Signal Relays, Up to 2 Amps - PB2037DKR-ND - DigiKey
Thief River Falls, MN, United States
Signal Relays, Up to 2 Amps
PB2037DKR-ND
Signal Relays, Up to 2 Amps PB2037DKR-ND
Telecom Relay DPDT (2 Form C) Surface Mount

Telecom Relay DPDT (2 Form C) Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
1462039-4
General Purpose Relays 1462039-4
General Purpose Relays IM13GR=IM RELAY 100MW 5V

General Purpose Relays IM13GR=IM RELAY 100MW 5V

Buy Now Datasheet
Signal Relay, Im Series, Non Latching, Dpdt, Smd, 2 A, 5 Vdc Rohs Compliant Te Connectivity - 03P2193 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Im Series, Non Latching, Dpdt, Smd, 2 A, 5 Vdc Rohs Compliant Te Connectivity
03P2193
Signal Relay, Im Series, Non Latching, Dpdt, Smd, 2 A, 5 Vdc Rohs Compliant Te Connectivity 03P2193
Signal Relay, IM Series, Non Latching, DPDT, SMD, 2 A, 5 VDC RoHS Compliant: Yes

Signal Relay, IM Series, Non Latching, DPDT, SMD, 2 A, 5 VDC RoHS Compliant: Yes

Supplier's Site
Relays - Signal Relays, Up to 2 Amps - 1462039-4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
1462039-4
Relays - Signal Relays, Up to 2 Amps 1462039-4
RELAY TELECOM DPDT 2A 5V

RELAY TELECOM DPDT 2A 5V

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays Solid State Relays
Product Number 1462039-4 1373468-1462039-4 1462039-4 PB2037TR-ND 1462039-4 03P2193 1462039-4
Product Name Electromechanical Relays & Contactors Relays - Signal Relays, Up to 2 Amps Relays Signal Relays, Up to 2 Amps General Purpose Relays Signal Relay, Im Series, Non Latching, Dpdt, Smd, 2 A, 5 Vdc Rohs Compliant Te Connectivity Relays - Signal Relays, Up to 2 Amps
Approvals EU ELV Compliant; RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
AC Voltage 250 volts
DC Voltage 220 volts
DC Power 0.1000 watts
Unlock Full Specs
to access all available technical data