SRJ6018D1RP -- SCR 600V 18A TO252 / TR LITTELFUSE
Littelfuse, Inc.
Scr 600V 18A To252 / Tr Littelfuse
SRJ6018D1RP
Description
SCR 600V 18A TO252 / TR
Description
SCR 600V 18A TO252 / TR
Suppliers
Scr 600V 18A To252 / Tr Littelfuse
34AC6211
Supplier's Site
Technical Specifications
|
Product Category
|
Circuit Protection Components |
|
Product Number
|
34AC6211 |
|
Product Name
|
Scr 600V 18A To252 / Tr Littelfuse |
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Metal Oxide Varistor (MOV)
Standards and Certifications
RoHS
View Details
Device Type
Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications
UL
Supply Voltage (VS)
125 volts
View Details
Device Type
Ground Fault Circuit Interrupters (GFCI)
Configuration
Single Device
Mounting / Packaging
Portable
View Details