SRJ6014DRP -- SCR 600V 14A TO252 / TR LITTELFUSE
Littelfuse, Inc.
Scr 600V 14A To252 / Tr Littelfuse
SRJ6014DRP
Description
SCR 600V 14A TO252 / TR
Description
SCR 600V 14A TO252 / TR
Suppliers
Scr 600V 14A To252 / Tr Littelfuse
34AC6208
Supplier's Site
Technical Specifications
|
Product Category
|
Circuit Protection Components |
|
Product Number
|
34AC6208 |
|
Product Name
|
Scr 600V 14A To252 / Tr Littelfuse |
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Ground Fault Circuit Interrupters (GFCI)
Configuration
Single Device
Mounting / Packaging
In-Line and Plug
View Details
Device Type
ESD Suppressor
Mounting / Packaging
T/SLP-3
Standards and Certifications
RoHS
View Details
Device Type
Metal Oxide Varistor (MOV)
Package Size
4032 (10280m)
Standards and Certifications
RoHS
View Details