Littelfuse, Inc. Mixed Technology SP721ABT

Description
TVS DEVICE MIXED 8SOIC
Request a Quote Datasheet
Description
TVS DEVICE MIXED 8SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mixed Technology - SP721ABT-ND - DigiKey
Thief River Falls, MN, United States
Mixed Technology
SP721ABT-ND
Mixed Technology SP721ABT-ND
TVS DEVICE MIXED 8SOIC

TVS DEVICE MIXED 8SOIC

Buy Now Datasheet
Electronic Wholesale - SP721ABT - 1257678-SP721ABT - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SP721ABT
1257678-SP721ABT
Electronic Wholesale - SP721ABT 1257678-SP721ABT
Manufacturer: Littelfuse Inc. Win Source Part Number: 1257678-SP721ABT Packaging: Tape and Reel Mounting Style: SMD Applications: General Purpose Technology: Mixed Technology Categories: Circuit Protection Supplier Device Package: 8-SOIC Status: Obsolete Manufacturer Homepage: www.harris.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1257678-SP721ABT
Packaging: Tape and Reel
Mounting Style: SMD
Applications: General Purpose
Technology: Mixed Technology
Categories: Circuit Protection
Supplier Device Package: 8-SOIC
Status: Obsolete
Manufacturer Homepage: www.harris.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Circuit Protection Components Circuit Protection Components
Product Number SP721ABT-ND 1257678-SP721ABT
Product Name Mixed Technology Electronic Wholesale - SP721ABT
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; 8-SOIC Surface Mount Technology (SMT / SMD); SMD
Unlock Full Specs
to access all available technical data

Similar Products

 - ESD129B1W01005E6327XTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
In-Line GFCI Plug Manual Reset 5-20P UL Listed - G20CM520 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
15 Amp Plug GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Plug
View Details