Littelfuse, Inc. 2Ch 30Kv 3.3V 0.9Pf Tvs Sod883 / Tr Littelfuse SP3222-02ETG

Description
2Ch 30KV 3.3V 0.9pF TVS SOD883 / TR
Datasheet
Description
2Ch 30KV 3.3V 0.9pF TVS SOD883 / TR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2Ch 30Kv 3.3V 0.9Pf Tvs Sod883 / Tr Littelfuse - 34AC6189 - Newark, An Avnet Company
Chicago, IL, United States
2Ch 30Kv 3.3V 0.9Pf Tvs Sod883 / Tr Littelfuse
34AC6189
2Ch 30Kv 3.3V 0.9Pf Tvs Sod883 / Tr Littelfuse 34AC6189
2Ch 30KV 3.3V 0.9pF TVS SOD883 / TR

2Ch 30KV 3.3V 0.9pF TVS SOD883 / TR

Supplier's Site Datasheet
Diode, Esd Protection, Aec-Q101, Sod-883; Clamping Voltage Vc Max Littelfuse - 38AC2363 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, Aec-Q101, Sod-883; Clamping Voltage Vc Max Littelfuse
38AC2363
Diode, Esd Protection, Aec-Q101, Sod-883; Clamping Voltage Vc Max Littelfuse 38AC2363
DIODE, ESD PROTECTION, AEC-Q101, SOD-883; Clamping Voltage Vc Max:10V; Diode Case Style:SOD-883; No. of Pins:3Pins; Operating Voltage:3.3V; Power Dissipation Pd:30W; Product Range:SPA SP3222 Series; Automotive Qualification RoHS Compliant: Yes

DIODE, ESD PROTECTION, AEC-Q101, SOD-883; Clamping Voltage Vc Max:10V; Diode Case Style:SOD-883; No. of Pins:3Pins; Operating Voltage:3.3V; Power Dissipation Pd:30W; Product Range:SPA SP3222 Series; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Circuit Protection Components Circuit Protection Components
Product Number 34AC6189 38AC2363
Product Name 2Ch 30Kv 3.3V 0.9Pf Tvs Sod883 / Tr Littelfuse Diode, Esd Protection, Aec-Q101, Sod-883; Clamping Voltage Vc Max Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensing Module -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Wired
View Details
ESD Suppressors - Diode-mode Series - PD03S5R5D641PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 5.5 volts
View Details
ESD protection for in-vehicle networks - PESD24VV2BAT-QR - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details