Rochester Electronics Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - AD22151YR AD22151YR

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859416-AD22151YR Series: * Operating Temperature Range: -40°C ~ 150°C Features: Hall Effect Sensor Single Axis 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 98 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859416-AD22151YR Series: * Operating Temperature Range: -40°C ~ 150°C Features: Hall Effect Sensor Single Axis 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 98 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - AD22151YR - 859416-AD22151YR - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - AD22151YR
859416-AD22151YR
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - AD22151YR 859416-AD22151YR
Manufacturer: Analog Devices Inc. Win Source Part Number: 859416-AD22151YR Series: * Operating Temperature Range: -40°C ~ 150°C Features: Hall Effect Sensor Single Axis 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 98 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859416-AD22151YR
Series: *
Operating Temperature Range: -40°C ~ 150°C
Features: Hall Effect Sensor Single Axis 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Sensors
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 98
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Magnetic Sensor Chips
Product Number 859416-AD22151YR
Product Name Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - AD22151YR
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data