Littelfuse, Inc. Relays, Contactors & Transformers - Single-Function & Control Relays - Single-Function Relays - Series: SLR - SLR1610A SLR1610A

Description
The SLR Series has no isolation between the control switch input and the solid-state output. Select the SLR for applications where the control switch is the same voltage source as the load. Provides the noiseless, reliability and long life of a solidstate relay, without the cost of isolation circuitry. Zero voltage switching SLR2 can extend the life of an incandescent lamp up to 10 times its normal life. Random switching SLR1 is normally used for inductive loads. When fully insulated female terminals are used on the connection wires, the system meets the requirements for touch-proof connections. OperationThe solid-state output is located between terminals 1 and 2 and can be ordered as either normally open or normally closed, when voltage is applied and S1 is open. When S1 is closed, the solid-state output between terminals 1 and 2 closes (or opens). If S1 is opened, the solid-state output will open (or close).Reset: Opening S1 resets the output to its original state. Reset is also accomplished by removing input voltage.
Request a Quote Datasheet
Description
The SLR Series has no isolation between the control switch input and the solid-state output. Select the SLR for applications where the control switch is the same voltage source as the load. Provides the noiseless, reliability and long life of a solidstate relay, without the cost of isolation circuitry. Zero voltage switching SLR2 can extend the life of an incandescent lamp up to 10 times its normal life. Random switching SLR1 is normally used for inductive loads. When fully insulated female terminals are used on the connection wires, the system meets the requirements for touch-proof connections. OperationThe solid-state output is located between terminals 1 and 2 and can be ordered as either normally open or normally closed, when voltage is applied and S1 is open. When S1 is closed, the solid-state output between terminals 1 and 2 closes (or opens). If S1 is opened, the solid-state output will open (or close).Reset: Opening S1 resets the output to its original state. Reset is also accomplished by removing input voltage.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays, Contactors & Transformers - Single-Function & Control Relays - Single-Function Relays - Series: SLR - SLR1610A - SLR1610A - Littelfuse, Inc.
Rosemont, IL, United States
Relays, Contactors & Transformers - Single-Function & Control Relays - Single-Function Relays - Series: SLR - SLR1610A
SLR1610A
Relays, Contactors & Transformers - Single-Function & Control Relays - Single-Function Relays - Series: SLR - SLR1610A SLR1610A
The SLR Series has no isolation between the control switch input and the solid-state output. Select the SLR for applications where the control switch is the same voltage source as the load. Provides the noiseless, reliability and long life of a solidstate relay, without the cost of isolation circuitry. Zero voltage switching SLR2 can extend the life of an incandescent lamp up to 10 times its normal life. Random switching SLR1 is normally used for inductive loads. When fully insulated female terminals are used on the connection wires, the system meets the requirements for touch-proof connections. OperationThe solid-state output is located between terminals 1 and 2 and can be ordered as either normally open or normally closed, when voltage is applied and S1 is open. When S1 is closed, the solid-state output between terminals 1 and 2 closes (or opens). If S1 is opened, the solid-state output will open (or close).Reset: Opening S1 resets the output to its original state. Reset is also accomplished by removing input voltage.

The SLR Series has no isolation between the control switch input and the solid-state output. Select the SLR for applications where the control switch is the same voltage source as the load. Provides the noiseless, reliability and long life of a solidstate relay, without the cost of isolation circuitry. Zero voltage switching SLR2 can extend the life of an incandescent lamp up to 10 times its normal life. Random switching SLR1 is normally used for inductive loads. When fully insulated female terminals are used on the connection wires, the system meets the requirements for touch-proof connections. OperationThe solid-state output is located between terminals 1 and 2 and can be ordered as either normally open or normally closed, when voltage is applied and S1 is open. When S1 is closed, the solid-state output between terminals 1 and 2 closes (or opens). If S1 is opened, the solid-state output will open (or close).Reset: Opening S1 resets the output to its original state. Reset is also accomplished by removing input voltage.

Relays - Solid State Relays - 1237273-SLR1610A - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1237273-SLR1610A
Relays - Solid State Relays 1237273-SLR1610A
Win Source Part Number: 1237273-SLR1610A Category: Relays>Solid State Relays Series: SLR Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Standard Package: 1 Voltage - Input: 230VAC Output Type: AC Circuit: SPST-NO (1 Form A) Load Current: 10 A Voltage - Load: 0 V ~ 230 V Mounting Type: Chassis Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable HTSUS: 8536.49.0080 Mfr: Littelfuse Inc. Product Status: Obsolete

Win Source Part Number: 1237273-SLR1610A
Category: Relays>Solid State Relays
Series: SLR
Termination Style: Quick Connect - 0.250" (6.3mm)
Package: Bulk
Standard Package: 1
Voltage - Input: 230VAC
Output Type: AC
Circuit: SPST-NO (1 Form A)
Load Current: 10 A
Voltage - Load: 0 V ~ 230 V
Mounting Type: Chassis Mount
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
HTSUS: 8536.49.0080
Mfr: Littelfuse Inc.
Product Status: Obsolete

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
SLR1610A
Relays - Solid State Relays SLR1610A
SSR RELAY SPST-NO 10A 0-230V

SSR RELAY SPST-NO 10A 0-230V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
SLR1610A
Solid State Relays - Industrial Mount SLR1610A
Solid State Relays - Industrial Mount SOLIDSTATERELAY-NONI SOLATED

Solid State Relays - Industrial Mount SOLIDSTATERELAY-NONI SOLATED

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number SLR1610A 1237273-SLR1610A SLR1610A SLR1610A
Product Name Relays, Contactors & Transformers - Single-Function & Control Relays - Single-Function Relays - Series: SLR - SLR1610A Relays - Solid State Relays Relays - Solid State Relays Solid State Relays - Industrial Mount
Mounting Surface mount with one #10 (M5 x 0.8) screw PCBoard; Chassis Mount Bracket (Flange) Mount; Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Relay, Spst-No, 24Vdc, 0.002A; Contact Configuration Finder - 58T2473 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting PCBoard; PCB
Approvals RoHS
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details