Littelfuse, Inc. Relays, Contactors & Transformers - Single-Function & Control Relays - Single-Function Relays - Series: SLR - SLR1420A SLR1420A

Description
The SLR Series has no isolation between the control switch input and the solid-state output. Select the SLR for applications where the control switch is the same voltage source as the load. Provides the noiseless, reliability and long life of a solidstate relay, without the cost of isolation circuitry. Zero voltage switching SLR2 can extend the life of an incandescent lamp up to 10 times its normal life. Random switching SLR1 is normally used for inductive loads. When fully insulated female terminals are used on the connection wires, the system meets the requirements for touch-proof connections. OperationThe solid-state output is located between terminals 1 and 2 and can be ordered as either normally open or normally closed, when voltage is applied and S1 is open. When S1 is closed, the solid-state output between terminals 1 and 2 closes (or opens). If S1 is opened, the solid-state output will open (or close).Reset: Opening S1 resets the output to its original state. Reset is also accomplished by removing input voltage.
Request a Quote Datasheet
Description
The SLR Series has no isolation between the control switch input and the solid-state output. Select the SLR for applications where the control switch is the same voltage source as the load. Provides the noiseless, reliability and long life of a solidstate relay, without the cost of isolation circuitry. Zero voltage switching SLR2 can extend the life of an incandescent lamp up to 10 times its normal life. Random switching SLR1 is normally used for inductive loads. When fully insulated female terminals are used on the connection wires, the system meets the requirements for touch-proof connections. OperationThe solid-state output is located between terminals 1 and 2 and can be ordered as either normally open or normally closed, when voltage is applied and S1 is open. When S1 is closed, the solid-state output between terminals 1 and 2 closes (or opens). If S1 is opened, the solid-state output will open (or close).Reset: Opening S1 resets the output to its original state. Reset is also accomplished by removing input voltage.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays, Contactors & Transformers - Single-Function & Control Relays - Single-Function Relays - Series: SLR - SLR1420A - SLR1420A - Littelfuse, Inc.
Rosemont, IL, United States
Relays, Contactors & Transformers - Single-Function & Control Relays - Single-Function Relays - Series: SLR - SLR1420A
SLR1420A
Relays, Contactors & Transformers - Single-Function & Control Relays - Single-Function Relays - Series: SLR - SLR1420A SLR1420A
The SLR Series has no isolation between the control switch input and the solid-state output. Select the SLR for applications where the control switch is the same voltage source as the load. Provides the noiseless, reliability and long life of a solidstate relay, without the cost of isolation circuitry. Zero voltage switching SLR2 can extend the life of an incandescent lamp up to 10 times its normal life. Random switching SLR1 is normally used for inductive loads. When fully insulated female terminals are used on the connection wires, the system meets the requirements for touch-proof connections. OperationThe solid-state output is located between terminals 1 and 2 and can be ordered as either normally open or normally closed, when voltage is applied and S1 is open. When S1 is closed, the solid-state output between terminals 1 and 2 closes (or opens). If S1 is opened, the solid-state output will open (or close).Reset: Opening S1 resets the output to its original state. Reset is also accomplished by removing input voltage.

The SLR Series has no isolation between the control switch input and the solid-state output. Select the SLR for applications where the control switch is the same voltage source as the load. Provides the noiseless, reliability and long life of a solidstate relay, without the cost of isolation circuitry. Zero voltage switching SLR2 can extend the life of an incandescent lamp up to 10 times its normal life. Random switching SLR1 is normally used for inductive loads. When fully insulated female terminals are used on the connection wires, the system meets the requirements for touch-proof connections. OperationThe solid-state output is located between terminals 1 and 2 and can be ordered as either normally open or normally closed, when voltage is applied and S1 is open. When S1 is closed, the solid-state output between terminals 1 and 2 closes (or opens). If S1 is opened, the solid-state output will open (or close).Reset: Opening S1 resets the output to its original state. Reset is also accomplished by removing input voltage.

Relays - Solid State Relays - 1237274-SLR1420A - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1237274-SLR1420A
Relays - Solid State Relays 1237274-SLR1420A
Win Source Part Number: 1237274-SLR1420A Category: Relays>Solid State Relays Series: SLR Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Standard Package: 1 Voltage - Input: 120VAC Output Type: AC Circuit: SPST-NO (1 Form A) Load Current: 20 A Voltage - Load: 0 V ~ 120 V Mounting Type: Chassis Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable HTSUS: 8536.49.0080 Mfr: Littelfuse Inc. Product Status: Obsolete

Win Source Part Number: 1237274-SLR1420A
Category: Relays>Solid State Relays
Series: SLR
Termination Style: Quick Connect - 0.250" (6.3mm)
Package: Bulk
Standard Package: 1
Voltage - Input: 120VAC
Output Type: AC
Circuit: SPST-NO (1 Form A)
Load Current: 20 A
Voltage - Load: 0 V ~ 120 V
Mounting Type: Chassis Mount
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
HTSUS: 8536.49.0080
Mfr: Littelfuse Inc.
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
SLR1420A
Solid State Relays - Industrial Mount SLR1420A
Solid State Relays - Industrial Mount SOLIDSTATERELAY

Solid State Relays - Industrial Mount SOLIDSTATERELAY

Buy Now Datasheet
Relays - Solid State Relays - SLR1420A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
SLR1420A
Relays - Solid State Relays SLR1420A
SSR RELAY SPST-NO 20A 0-120V

SSR RELAY SPST-NO 20A 0-120V

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number SLR1420A 1237274-SLR1420A SLR1420A SLR1420A
Product Name Relays, Contactors & Transformers - Single-Function & Control Relays - Single-Function Relays - Series: SLR - SLR1420A Relays - Solid State Relays Solid State Relays - Industrial Mount Relays - Solid State Relays
Mounting Surface mount with one #10 (M5 x 0.8) screw PCBoard; Chassis Mount Bracket (Flange) Mount; Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A2450E - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
5 suppliers
Basic solid-state relay - 857-167 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
3 suppliers
Solid State Relays - PVT442 - 1240926-PVT442 - Win Source Electronics
Specs
Mounting PCBoard
View Details
2 suppliers