Gas Discharge Tube 1200V 1000A (1kA) ±15% 2 Pole Surface Mount
Gas Discharge Tube 1200V 1000A (1kA) ±15% 2 Pole Surface Mount
GDT 1200V 1000A 2 POLE SMD
Manufacturer: EPCOS (TDK)
Win Source Part Number: 1150926-B88069X5641T
Packaging: Reel - TR
Package: 2-SMD Cylinder Square End
Mounting: SMD
Tolerance: ±15%
Voltage - DC Spark Over (Nom): 1200V
Number of Poles: 2
Fail Short: No
Categories: Circuit Protection
Manufacturer Homepage: www.epcos.com
Introduction Date: April 23, 2007
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
| DigiKey | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | 495-B88069X5641T902TR-ND | 495-B88069X5641T902CT-ND | 1150926-B88069X5641T902 |
| Product Name | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube Arresters (GDT) - B88069X5641T902 |
| Application | Industrial | Industrial |