Littelfuse, Inc. Overvoltage Protection - Gas Discharge Tubes - Medium-to-High Surge - Series: SL1122 - SL1122A450-LC-017 SL1122A450-LC-017

Description
The SL1122 series Hybrid features a high performance Alpha Gas Plasma Tube in conjunction with a high speed Silicon Avalanche Diode (SAD). These devices are matched so that High speed pulses are initially clamped by the SAD, then as the current rises, the transient energy is switched through the Gas Tube. The Hybrid offers high levels of performance on fast rising transients in the domain of 100V/µS to 10 KV/µS, so eliminates the dv/dt switching delay normally exhibited by standard GDT's. These devices are extremely robust and are able to divert a 10,000A pulse without destruction, so are ideal for central office (telephone exchange) protection. Excellent response to fast rising transients. Flat response up to 10KV/µS 10 kA surge capability tested with 8/20µS pulse as defined by IEC 61000-4-5 SAD ensures short circuit failure mode in the event of severe transient overload Thermal failsafe RoHS Compliant
Description
The SL1122 series Hybrid features a high performance Alpha Gas Plasma Tube in conjunction with a high speed Silicon Avalanche Diode (SAD). These devices are matched so that High speed pulses are initially clamped by the SAD, then as the current rises, the transient energy is switched through the Gas Tube. The Hybrid offers high levels of performance on fast rising transients in the domain of 100V/µS to 10 KV/µS, so eliminates the dv/dt switching delay normally exhibited by standard GDT's. These devices are extremely robust and are able to divert a 10,000A pulse without destruction, so are ideal for central office (telephone exchange) protection. Excellent response to fast rising transients. Flat response up to 10KV/µS 10 kA surge capability tested with 8/20µS pulse as defined by IEC 61000-4-5 SAD ensures short circuit failure mode in the event of severe transient overload Thermal failsafe RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - Gas Discharge Tubes - Medium-to-High Surge - Series: SL1122 - SL1122A450-LC-017 - SL1122A450-LC-017 - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - Gas Discharge Tubes - Medium-to-High Surge - Series: SL1122 - SL1122A450-LC-017
SL1122A450-LC-017
Overvoltage Protection - Gas Discharge Tubes - Medium-to-High Surge - Series: SL1122 - SL1122A450-LC-017 SL1122A450-LC-017
The SL1122 series Hybrid features a high performance Alpha Gas Plasma Tube in conjunction with a high speed Silicon Avalanche Diode (SAD). These devices are matched so that High speed pulses are initially clamped by the SAD, then as the current rises, the transient energy is switched through the Gas Tube. The Hybrid offers high levels of performance on fast rising transients in the domain of 100V/µS to 10 KV/µS, so eliminates the dv/dt switching delay normally exhibited by standard GDT's. These devices are extremely robust and are able to divert a 10,000A pulse without destruction, so are ideal for central office (telephone exchange) protection. Excellent response to fast rising transients. Flat response up to 10KV/µS 10 kA surge capability tested with 8/20µS pulse as defined by IEC 61000-4-5 SAD ensures short circuit failure mode in the event of severe transient overload Thermal failsafe RoHS Compliant

The SL1122 series Hybrid features a high performance Alpha Gas Plasma Tube in conjunction with a high speed Silicon Avalanche Diode (SAD). These devices are matched so that High speed pulses are initially clamped by the SAD, then as the current rises, the transient energy is switched through the Gas Tube. The Hybrid offers high levels of performance on fast rising transients in the domain of 100V/µS to 10 KV/µS, so eliminates the dv/dt switching delay normally exhibited by standard GDT's. These devices are extremely robust and are able to divert a 10,000A pulse without destruction, so are ideal for central office (telephone exchange) protection. Excellent response to fast rising transients. Flat response up to 10KV/µS 10 kA surge capability tested with 8/20µS pulse as defined by IEC 61000-4-5 SAD ensures short circuit failure mode in the event of severe transient overload Thermal failsafe RoHS Compliant

Supplier's Site

Technical Specifications

  Littelfuse, Inc.
Product Category Gas Discharge Tubes (GDT)
Product Number SL1122A450-LC-017
Product Name Overvoltage Protection - Gas Discharge Tubes - Medium-to-High Surge - Series: SL1122 - SL1122A450-LC-017
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1911513 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube Arresters (GDT) - 495-B88069X3881T502TR-ND - DigiKey
Specs
Application Industrial
Features Tape and Reel Packaging
Package Type Through Hole Axial Wire leads; Axial Cylinder
View Details
2 suppliers
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details