Littelfuse, Inc. Two Terminal High Voltage Gas Plasma Arresters CG32.0LTR

Description
Littelfuse CG3 two electrode high voltage (1.0 - 7.5 KV) devices are designed for surge protection and high isolation applications, and for applications for which bias voltages or signal levels of several hundred volts are normally present. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available in tape-and-reel packaging Available with or without leads
Request a Quote Datasheet
Description
Littelfuse CG3 two electrode high voltage (1.0 - 7.5 KV) devices are designed for surge protection and high isolation applications, and for applications for which bias voltages or signal levels of several hundred volts are normally present. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available in tape-and-reel packaging Available with or without leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Terminal High Voltage Gas Plasma Arresters - CG32.0LTR - Littelfuse, Inc.
Rosemont, IL, United States
Two Terminal High Voltage Gas Plasma Arresters
CG32.0LTR
Two Terminal High Voltage Gas Plasma Arresters CG32.0LTR
Littelfuse CG3 two electrode high voltage (1.0 - 7.5 KV) devices are designed for surge protection and high isolation applications, and for applications for which bias voltages or signal levels of several hundred volts are normally present. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available in tape-and-reel packaging Available with or without leads

Littelfuse CG3 two electrode high voltage (1.0 - 7.5 KV) devices are designed for surge protection and high isolation applications, and for applications for which bias voltages or signal levels of several hundred volts are normally present. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available in tape-and-reel packaging Available with or without leads

Supplier's Site Datasheet
Circuit Protection - Gas Discharge Tube Arresters (GDT) - 1361283-CG32.0LTR - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1361283-CG32.0LTR
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1361283-CG32.0LTR
Win Source Part Number: 1361283-CG32.0LTR Category: Circuit Protection - Gas Discharge Tube Arresters (GDT) Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: CG3 Package: Tape & Reel (TR) Product Status: Active Package / Case: Axial Cylinder Mounting Type: Through Hole HTSUS: 8535.40.0000 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Spark Over (Nom): 2000 V Impulse Discharge Current (8/20µs): 5000A (5kA) Number of Poles: 2 Fail Short: No

Win Source Part Number: 1361283-CG32.0LTR
Category: Circuit Protection - Gas Discharge Tube Arresters (GDT)
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: CG3
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: Axial Cylinder
Mounting Type: Through Hole
HTSUS: 8535.40.0000
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Spark Over (Nom): 2000 V
Impulse Discharge Current (8/20µs): 5000A (5kA)
Number of Poles: 2
Fail Short: No

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 18-CG32.0LTR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
18-CG32.0LTR-ND
Gas Discharge Tube Arresters (GDT) 18-CG32.0LTR-ND
Gas Discharge Tube 2000V 5000A (5kA) 2 Pole Through Hole

Gas Discharge Tube 2000V 5000A (5kA) 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 18-CG32.0LTRCT-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
18-CG32.0LTRCT-ND
Gas Discharge Tube Arresters (GDT) 18-CG32.0LTRCT-ND
Gas Discharge Tube 2000V 5000A (5kA) 2 Pole Through Hole

Gas Discharge Tube 2000V 5000A (5kA) 2 Pole Through Hole

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey DigiKey
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number CG32.0LTR 1361283-CG32.0LTR 18-CG32.0LTR-ND 18-CG32.0LTRCT-ND
Product Name Two Terminal High Voltage Gas Plasma Arresters Circuit Protection - Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT)
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 2400 volts
Rated Current 10 amps 5000 amps 5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 2469897 - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
Rated Voltage 5800 volts
View Details
Two Terminal Maximum Duty Gas Plasma Arresters - CG21000MS - Littelfuse, Inc.
Specs
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 1150 volts
View Details
2 suppliers
Gas Tube Surge Arrestor 50-700MHz DC Blocked - CSG-50NFNF - Comtelco Industries, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Construction Metal
Package Type Connectorized
View Details