Littelfuse, Inc. Three Terminal Hybrid Gas Plasma Overvoltage Protector (GDT) SL1122A090

Description
The SL1122 series Hybrid features a high performance Alpha Gas Plasma Tube in conjunction with a high speed Silicon Avalanche Diode (SAD). These devices are matched so that High speed pulses are initially clamped by the SAD, then as the current rises, the transient energy is switched through the Gas Tube. The Hybrid offers high levels of performance on fast rising transients in the domain of 100V/µS to 10 KV/µS, so eliminates the dv/dt switching delay normally exhibited by standard GDT's. These devices are extremely robust and are able to divert a 10,000A pulse without destruction, so are ideal for central office (telephone exchange) protection. Excellent response to fast rising transients. Flat response up to 10KV/µS 10 kA surge capability tested with 8/20µS pulse as defined by IEC 61000-4-5 SAD ensures short circuit failure mode in the event of severe transient overload Thermal failsafe RoHS Compliant
Request a Quote Datasheet
Description
The SL1122 series Hybrid features a high performance Alpha Gas Plasma Tube in conjunction with a high speed Silicon Avalanche Diode (SAD). These devices are matched so that High speed pulses are initially clamped by the SAD, then as the current rises, the transient energy is switched through the Gas Tube. The Hybrid offers high levels of performance on fast rising transients in the domain of 100V/µS to 10 KV/µS, so eliminates the dv/dt switching delay normally exhibited by standard GDT's. These devices are extremely robust and are able to divert a 10,000A pulse without destruction, so are ideal for central office (telephone exchange) protection. Excellent response to fast rising transients. Flat response up to 10KV/µS 10 kA surge capability tested with 8/20µS pulse as defined by IEC 61000-4-5 SAD ensures short circuit failure mode in the event of severe transient overload Thermal failsafe RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Three Terminal Hybrid Gas Plasma Overvoltage Protector (GDT) - SL1122A090 - Littelfuse, Inc.
Rosemont, IL, United States
Three Terminal Hybrid Gas Plasma Overvoltage Protector (GDT)
SL1122A090
Three Terminal Hybrid Gas Plasma Overvoltage Protector (GDT) SL1122A090
The SL1122 series Hybrid features a high performance Alpha Gas Plasma Tube in conjunction with a high speed Silicon Avalanche Diode (SAD). These devices are matched so that High speed pulses are initially clamped by the SAD, then as the current rises, the transient energy is switched through the Gas Tube. The Hybrid offers high levels of performance on fast rising transients in the domain of 100V/µS to 10 KV/µS, so eliminates the dv/dt switching delay normally exhibited by standard GDT's. These devices are extremely robust and are able to divert a 10,000A pulse without destruction, so are ideal for central office (telephone exchange) protection. Excellent response to fast rising transients. Flat response up to 10KV/µS 10 kA surge capability tested with 8/20µS pulse as defined by IEC 61000-4-5 SAD ensures short circuit failure mode in the event of severe transient overload Thermal failsafe RoHS Compliant

The SL1122 series Hybrid features a high performance Alpha Gas Plasma Tube in conjunction with a high speed Silicon Avalanche Diode (SAD). These devices are matched so that High speed pulses are initially clamped by the SAD, then as the current rises, the transient energy is switched through the Gas Tube. The Hybrid offers high levels of performance on fast rising transients in the domain of 100V/µS to 10 KV/µS, so eliminates the dv/dt switching delay normally exhibited by standard GDT's. These devices are extremely robust and are able to divert a 10,000A pulse without destruction, so are ideal for central office (telephone exchange) protection. Excellent response to fast rising transients. Flat response up to 10KV/µS 10 kA surge capability tested with 8/20µS pulse as defined by IEC 61000-4-5 SAD ensures short circuit failure mode in the event of severe transient overload Thermal failsafe RoHS Compliant

Supplier's Site
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1301665-SL1122A090
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1301665-SL1122A090
Win Source Part Number: 1301665-SL1122A090 Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: SL1122A Package: Tray Standard Package: 500 Voltage - DC Spark Over (Nom): 90 V Number of Poles: 3 Fail Short: No Impulse Discharge Current (8/20µs): 10000A (10kA) Mounting Type: Through Hole Package / Case: Radial Cylinder, 3 Lead ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.30.8000 Mfr: Littelfuse Inc. Other Names: -SL1122A090

Win Source Part Number: 1301665-SL1122A090
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: SL1122A
Package: Tray
Standard Package: 500
Voltage - DC Spark Over (Nom): 90 V
Number of Poles: 3
Fail Short: No
Impulse Discharge Current (8/20µs): 10000A (10kA)
Mounting Type: Through Hole
Package / Case: Radial Cylinder, 3 Lead
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.30.8000
Mfr: Littelfuse Inc.
Other Names: -SL1122A090

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number SL1122A090 1301665-SL1122A090
Product Name Three Terminal Hybrid Gas Plasma Overvoltage Protector (GDT) Circuit Protection - Gas Discharge Tube Arresters (GDT)
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1839308 - RS Components, Ltd.
Specs
Package Type Socket mount
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Discharge Tube - 2 Electrodes - BA Standard - CITEL SURGE PROTECTION
Specs
Standards UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS; UIT-K12
Package Type Through Hole Axial Wire leads
Capacitance Range 0.3000 pF
View Details