EPCOS AG Gas Discharge Tube Arresters (GDT) B88069X5020T103

Description
Gas Discharge Tube 90V 5000A (5kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 90V 5000A (5kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 495-4278-2-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
495-4278-2-ND
Gas Discharge Tube Arresters (GDT) 495-4278-2-ND
Gas Discharge Tube 90V 5000A (5kA) ±20% 2 Pole Through Hole

Gas Discharge Tube 90V 5000A (5kA) ±20% 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 495-4278-1-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
495-4278-1-ND
Gas Discharge Tube Arresters (GDT) 495-4278-1-ND
Gas Discharge Tube 90V 5000A (5kA) ±20% 2 Pole Through Hole

Gas Discharge Tube 90V 5000A (5kA) ±20% 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 2P, 550V; Product Range Epcos - 59T9278 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 2P, 550V; Product Range Epcos
59T9278
Gas Discharge Tube, 2P, 550V; Product Range Epcos 59T9278
GAS DISCHARGE TUBE, 2P, 550V; Product Range:M51-C90XG Series; DC Breakover Voltage:90V; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:550V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 2P, 550V; Product Range:M51-C90XG Series; DC Breakover Voltage:90V; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:550V RoHS Compliant: Yes

Supplier's Site
Gas Discharge Tube, 2P, 550V; Product Range Epcos - 96H9054 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 2P, 550V; Product Range Epcos
96H9054
Gas Discharge Tube, 2P, 550V; Product Range Epcos 96H9054
GAS DISCHARGE TUBE, 2P, 550V; Product Range:M51-C90XG Series; DC Breakover Voltage:90V; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:550V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 2P, 550V; Product Range:M51-C90XG Series; DC Breakover Voltage:90V; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:550V RoHS Compliant: Yes

Supplier's Site Datasheet
Surge Arrester, 90V, 7.5Ka, Axial Leaded Rohs Compliant Epcos - 14AJ3600 - Newark, An Avnet Company
Chicago, IL, United States
Surge Arrester, 90V, 7.5Ka, Axial Leaded Rohs Compliant Epcos
14AJ3600
Surge Arrester, 90V, 7.5Ka, Axial Leaded Rohs Compliant Epcos 14AJ3600
SURGE ARRESTER, 90V, 7.5KA, AXIAL LEADED ROHS COMPLIANT: YES

SURGE ARRESTER, 90V, 7.5KA, AXIAL LEADED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 495-4278-2-ND 495-4278-1-ND 59T9278 14AJ3600
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 2P, 550V; Product Range Epcos Surge Arrester, 90V, 7.5Ka, Axial Leaded Rohs Compliant Epcos
Application Industrial Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1911541 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube Arresters (GDT) - 495-5850-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Axial Wire leads; Axial Cylinder
Rated Current 10000 amps
View Details
2 suppliers
Gas Discharge Tube - 2 Electrodes - BA S Leaded - CITEL SURGE PROTECTION
Specs
Standards UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS; UIT-K12
Package Type Through Hole Axial Wire leads
Capacitance Range 0.3000 pF
View Details