Sankosha U.S.A., Inc. CA-Series Coaxial Gas Discharge Tube CA-200(tin)

Description
Applications: Coaxial Cable Communication Systems Transient Voltage Surge Suppression (TVSS) Routers and Access Points Wireless Communication Systems Tower Top and Tower Base Electronics Narrow and Broadband Modems/Cable Modems Broadband/CATV/Coaxi al Protectors Features Fits Inside Coaxial Cable or Connector UL 497B Recognized (File E140906) RoHS Compliant (100% Lead-Free) ISO 9001 and ISO 14001 Certified High Current and Multi Strike Capabilities Non-Radioactive and Mainenance Free Low Capacitance ≤ 1.5pF Nickel or Tin Plating Part Number DC Breakdown Voltage (1) Impulse Breakdown Voltage Insulation Resistance (2) Capacitance (1MHz) Impulse Life Impulse Discharge Current Plating 100V/s 1kV/μs 10/1000μs, 100A 8/20μsec, 5kA 8/20μsec, 10kA CA-200 200V ≤ 700V ≥ 10,000 Mω ≤ 1.5pF 300 Times 10 Times 1 Time Nickel CA-200(tin) 200V ≤ 700V ≥ 10,000 Mω ≤ 1.5pF 300 Times 10 Times 1 Time Tin CA-400 400V ≤ 700V ≥ 10,000 Mω ≤ 1.5pF 100 Times 10 Times 1 Time Nickel CA-400(tin) 400V ≤ 700V ≥ 10,000 Mω ≤ 1.5pF 100 Times 10 Times 1 Time Tin
Datasheet
Description
Applications: Coaxial Cable Communication Systems Transient Voltage Surge Suppression (TVSS) Routers and Access Points Wireless Communication Systems Tower Top and Tower Base Electronics Narrow and Broadband Modems/Cable Modems Broadband/CATV/Coaxi al Protectors Features Fits Inside Coaxial Cable or Connector UL 497B Recognized (File E140906) RoHS Compliant (100% Lead-Free) ISO 9001 and ISO 14001 Certified High Current and Multi Strike Capabilities Non-Radioactive and Mainenance Free Low Capacitance ≤ 1.5pF Nickel or Tin Plating Part Number DC Breakdown Voltage (1) Impulse Breakdown Voltage Insulation Resistance (2) Capacitance (1MHz) Impulse Life Impulse Discharge Current Plating 100V/s 1kV/μs 10/1000μs, 100A 8/20μsec, 5kA 8/20μsec, 10kA CA-200 200V ≤ 700V ≥ 10,000 Mω ≤ 1.5pF 300 Times 10 Times 1 Time Nickel CA-200(tin) 200V ≤ 700V ≥ 10,000 Mω ≤ 1.5pF 300 Times 10 Times 1 Time Tin CA-400 400V ≤ 700V ≥ 10,000 Mω ≤ 1.5pF 100 Times 10 Times 1 Time Nickel CA-400(tin) 400V ≤ 700V ≥ 10,000 Mω ≤ 1.5pF 100 Times 10 Times 1 Time Tin
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CA-Series Coaxial Gas Discharge Tube - CA-200(tin) - Sankosha U.S.A., Inc.
Torrance, CA, United States
CA-Series Coaxial Gas Discharge Tube
CA-200(tin)
CA-Series Coaxial Gas Discharge Tube CA-200(tin)
Applications: Coaxial Cable Communication Systems Transient Voltage Surge Suppression (TVSS) Routers and Access Points Wireless Communication Systems Tower Top and Tower Base Electronics Narrow and Broadband Modems/Cable Modems Broadband/CATV/Coaxi al Protectors Features Fits Inside Coaxial Cable or Connector UL 497B Recognized (File E140906) RoHS Compliant (100% Lead-Free) ISO 9001 and ISO 14001 Certified High Current and Multi Strike Capabilities Non-Radioactive and Mainenance Free Low Capacitance ≤ 1.5pF Nickel or Tin Plating Part Number DC Breakdown Voltage (1) Impulse Breakdown Voltage Insulation Resistance (2) Capacitance (1MHz) Impulse Life Impulse Discharge Current Plating 100V/s 1kV/μs 10/1000μs, 100A 8/20μsec, 5kA 8/20μsec, 10kA CA-200 200V ≤ 700V ≥ 10,000 Mω ≤ 1.5pF 300 Times 10 Times 1 Time Nickel CA-200(tin) 200V ≤ 700V ≥ 10,000 Mω ≤ 1.5pF 300 Times 10 Times 1 Time Tin CA-400 400V ≤ 700V ≥ 10,000 Mω ≤ 1.5pF 100 Times 10 Times 1 Time Nickel CA-400(tin) 400V ≤ 700V ≥ 10,000 Mω ≤ 1.5pF 100 Times 10 Times 1 Time Tin

Applications:

  • Coaxial Cable Communication Systems
  • Transient Voltage Surge Suppression (TVSS)
  • Routers and Access Points
  • Wireless Communication Systems
  • Tower Top and Tower Base Electronics
  • Narrow and Broadband
  • Modems/Cable Modems
  • Broadband/CATV/Coaxial Protectors

Features

  • Fits Inside Coaxial Cable or Connector
  • UL 497B Recognized (File E140906)
  • RoHS Compliant (100% Lead-Free)
  • ISO 9001 and ISO 14001 Certified
  • High Current and Multi Strike Capabilities
  • Non-Radioactive and Mainenance Free
  • Low Capacitance ≤ 1.5pF
  • Nickel or Tin Plating
Part
Number
DC Breakdown Voltage

(1)

Impulse Breakdown VoltageInsulation Resistance

(2)

Capacitance (1MHz)Impulse LifeImpulse Discharge CurrentPlating
100V/s1kV/μs10/1000μs, 100A8/20μsec, 5kA8/20μsec, 10kA
CA-200200V≤ 700V≥ 10,000 MΩ≤ 1.5pF300 Times10 Times1 TimeNickel
CA-200(tin)200V≤ 700V≥ 10,000 MΩ≤ 1.5pF300 Times10 Times1 TimeTin
CA-400400V≤ 700V≥ 10,000 MΩ≤ 1.5pF100 Times10 Times1 TimeNickel
CA-400(tin)400V≤ 700V≥ 10,000 MΩ≤ 1.5pF100 Times10 Times1 TimeTin
Supplier's Site Datasheet

Technical Specifications

  Sankosha U.S.A., Inc.
Product Category Gas Discharge Tubes (GDT)
Product Number CA-200(tin)
Product Name CA-Series Coaxial Gas Discharge Tube
Application Data Lines; Telecommunications
Standards UL Recognized Component Mark (US and Canadian); RoHS
Operating Temperature -40 to 90 C (-40 to 194 F)
Construction Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1678422 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube Arresters (GDT) - 495-4373-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Radial Leads; Axial Cylinder, 3 Lead (Radial Bend)
Rated Current 20000 amps
View Details
2 suppliers
Gas Discharge Tube - 2 Electrodes - BB S Leaded - CITEL SURGE PROTECTION
Specs
Standards UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS; UIT-K12, IEC 68-2-20 (Solderability)
Package Type Through Hole Axial Wire leads
Capacitance Range 0.8000 pF
View Details