CITEL SURGE PROTECTION Gas Discharge Tube - 2 Electrodes BA Standard

Description
2-Electrode Miniature Gas Discharge Tube Surge Arrester - 4.4mm - BA4 5 mm - BA Square Electrodes Available (Suffix SQ & SQ4) 90 V to 600 V Compliances UL497B - QVGQ2.E184939 VDE Reg. Nbr 4008209 UIT-K12 RoHS 2002/95/EC Directive
Datasheet
Description
2-Electrode Miniature Gas Discharge Tube Surge Arrester - 4.4mm - BA4 5 mm - BA Square Electrodes Available (Suffix SQ & SQ4) 90 V to 600 V Compliances UL497B - QVGQ2.E184939 VDE Reg. Nbr 4008209 UIT-K12 RoHS 2002/95/EC Directive
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube - 2 Electrodes - BA Standard - CITEL SURGE PROTECTION
Miramar, FL, USA
Gas Discharge Tube - 2 Electrodes
BA Standard
Gas Discharge Tube - 2 Electrodes BA Standard
2-Electrode Miniature Gas Discharge Tube Surge Arrester - 4.4mm - BA4 5 mm - BA Square Electrodes Available (Suffix SQ & SQ4) 90 V to 600 V Compliances UL497B - QVGQ2.E184939 VDE Reg. Nbr 4008209 UIT-K12 RoHS 2002/95/EC Directive

2-Electrode Miniature Gas Discharge Tube Surge Arrester -
4.4mm - BA4
5 mm - BA
Square Electrodes Available (Suffix SQ & SQ4)
90 V to 600 V

Compliances

UL497B - QVGQ2.E184939
VDE Reg. Nbr 4008209
UIT-K12
RoHS 2002/95/EC Directive

Supplier's Site Datasheet

Technical Specifications

  CITEL SURGE PROTECTION
Product Category Gas Discharge Tubes (GDT)
Product Number BA Standard
Product Name Gas Discharge Tube - 2 Electrodes
Standards UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS; UIT-K12
Package Type Through Hole Axial Wire leads
Capacitance Range 0.3000 pF
Rated Voltage 1200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1839353 - RS Components, Ltd.
Specs
Package Type Socket mount
View Details
Gas Discharge Tube Arresters (GDT) - 2026-60-CB-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Axial Wire leads; Axial Cylinder, 3 Lead (T-Shape)
Rated Current 20000 amps
View Details
2 suppliers