Littelfuse, Inc. Gas Discharge Tube, 90V; Product Range Littelfuse SL1021A090R

Description
GAS DISCHARGE TUBE, 90V; Product Range:SL1021A Series; DC Breakover Voltage:90V; GDT Case Style:3 Terminal Through Hole; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:500V; Breakdown Voltage Vbr:90V; Capacitance:1.5pF; RoHS Compliant: Yes
Datasheet
Description
GAS DISCHARGE TUBE, 90V; Product Range:SL1021A Series; DC Breakover Voltage:90V; GDT Case Style:3 Terminal Through Hole; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:500V; Breakdown Voltage Vbr:90V; Capacitance:1.5pF; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube, 90V; Product Range Littelfuse - 76R0958 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 90V; Product Range Littelfuse
76R0958
Gas Discharge Tube, 90V; Product Range Littelfuse 76R0958
GAS DISCHARGE TUBE, 90V; Product Range:SL1021A Series; DC Breakover Voltage:90V; GDT Case Style:3 Terminal Through Hole; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:500V; Breakdown Voltage Vbr:90V; Capacitance:1.5pF; RoHS Compliant: Yes

GAS DISCHARGE TUBE, 90V; Product Range:SL1021A Series; DC Breakover Voltage:90V; GDT Case Style:3 Terminal Through Hole; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:500V; Breakdown Voltage Vbr:90V; Capacitance:1.5pF; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 76R0958
Product Name Gas Discharge Tube, 90V; Product Range Littelfuse
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C254U030DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-05052500P600BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details