EPCOS AG Gas Discharge Tube Arresters (GDT) B88069X8300B502

Description
Gas Discharge Tube 90V 10000A (10kA) ±20% 3 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 90V 10000A (10kA) ±20% 3 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 495-1482-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
495-1482-ND
Gas Discharge Tube Arresters (GDT) 495-1482-ND
Gas Discharge Tube 90V 10000A (10kA) ±20% 3 Pole Through Hole

Gas Discharge Tube 90V 10000A (10kA) ±20% 3 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 3P, 350V; Product Range Epcos - 57H7220 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 3P, 350V; Product Range Epcos
57H7220
Gas Discharge Tube, 3P, 350V; Product Range Epcos 57H7220
GAS DISCHARGE TUBE, 3P, 350V; Product Range:T83A90X Series; DC Breakover Voltage:90V; GDT Case Style:Radial Leaded; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:350V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 3P, 350V; Product Range:T83A90X Series; DC Breakover Voltage:90V; GDT Case Style:Radial Leaded; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:350V RoHS Compliant: Yes

Supplier's Site Datasheet
Gas Discharge Tube, 90Vdc, 3 Elect; Product Range Epcos - 23M5389 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 90Vdc, 3 Elect; Product Range Epcos
23M5389
Gas Discharge Tube, 90Vdc, 3 Elect; Product Range Epcos 23M5389
GAS DISCHARGE TUBE, 90VDC, 3 ELECT; Product Range:T83A90X Series; DC Breakover Voltage:90V; GDT Case Style:3 Terminal Through Hole; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:400V; SVHC:No SVHC (27-Jun-2018); Body RoHS Compliant: Yes

GAS DISCHARGE TUBE, 90VDC, 3 ELECT; Product Range:T83A90X Series; DC Breakover Voltage:90V; GDT Case Style:3 Terminal Through Hole; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:400V; SVHC:No SVHC (27-Jun-2018); Body RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Gas Discharge Tube (GDT)
B88069X8300B502
TVS/Fuse/Board Level Protection >> Gas Discharge Tube (GDT) B88069X8300B502
10kA ±20% 90V 3 Plugin Gas Discharge Tube (GDT) ROHS

10kA ±20% 90V 3 Plugin Gas Discharge Tube (GDT) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 495-1482-ND 57H7220 23M5389 B88069X8300B502
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 3P, 350V; Product Range Epcos Gas Discharge Tube, 90Vdc, 3 Elect; Product Range Epcos TVS/Fuse/Board Level Protection >> Gas Discharge Tube (GDT)
Application Industrial
Package Type Through Hole Radial Leads; Axial Cylinder, 3 Lead (Radial Bend) Through Hole Radial Leads Through Hole Radial Leads
Rated Current 10000 amps 10000 amps 10000 amps 10000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031067P - RS Components, Ltd.
Specs
Rated Voltage 800 volts
View Details
Y-Series Two Electrode Gas Tube Arrester - Y08Z-1000B - Sankosha U.S.A., Inc.
Specs
Application Data Lines; Telecommunications
Standards UL Recognized Component Mark (US and Canadian); RoHS
Construction Ceramic
View Details