NKK Switches Slide Switches MS12ASW30

Description
MINIATURE SLIDE
Request a Quote Datasheet
Description
MINIATURE SLIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches 2300-MS12ASW30
MINIATURE SLIDE

MINIATURE SLIDE

Supplier's Site Datasheet
Slide Switches - 360-2391-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
360-2391-ND
Slide Switches 360-2391-ND
Slide Switch SPDT Through Hole, Right Angle

Slide Switch SPDT Through Hole, Right Angle

Buy Now Datasheet
Switches - Slide Switches MS12ASW30
SWITCH SLIDE SPDT 6A 125V

SWITCH SLIDE SPDT 6A 125V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
MS12ASW30
Slide Switches MS12ASW30
Slide Switches SPDT ON-NONE-ON R/A

Slide Switches SPDT ON-NONE-ON R/A

Buy Now Datasheet
Switch, Slide, Spdt, 6A, 250V, Panel; Contact Configuration Nkk Switches - 11X3336 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Spdt, 6A, 250V, Panel; Contact Configuration Nkk Switches
11X3336
Switch, Slide, Spdt, 6A, 250V, Panel; Contact Configuration Nkk Switches 11X3336
SWITCH, SLIDE, SPDT, 6A, 250V, PANEL; Contact Configuration:SPDT; Switch Operation:On-None-On ; Switch Mounting:Panel Mount; Product Range:-; Contact Current Max:6A; Contact Voltage AC Max:250V; Contact Voltage DC Max:- RoHS Compliant: Yes

SWITCH, SLIDE, SPDT, 6A, 250V, PANEL; Contact Configuration:SPDT; Switch Operation:On-None-On; Switch Mounting:Panel Mount; Product Range:-; Contact Current Max:6A; Contact Voltage AC Max:250V; Contact Voltage DC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 2300-MS12ASW30 360-2391-ND MS12ASW30 MS12ASW30 11X3336
Product Name Slide Switches Slide Switches Switches - Slide Switches Slide Switches Switch, Slide, Spdt, 6A, 250V, Panel; Contact Configuration Nkk Switches
Size Miniature Standard
Terminal Type Straight PC Pins Panel Mount
Features Illuminated Switch
Operating Temp -22 to 185 F (-30 to 85 C) -22 to 185 F (-30 to 85 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - 2300-AS11CW - New Yorker Electronics Co., Inc.
Specs
Size Subminiature
View Details
3 suppliers
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 1-1825010-0 - TE Connectivity
Specs
Agency Approvals UL Listed
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 0.3000 amps
View Details
4 suppliers